Products specifications

Capacitance 330 pF
Tolerance ±10%
Voltage - Rated 1000V (1kV)
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Mounting Type Through Hole
Case / Package Radial, Disc
Size / Dimension 0.252" Dia (6.40mm)
Height - Seated (Max) 0.370" (9.40mm)
Lead Spacing 0.197" (5.00mm)
Lead Style Straight
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1516706-562RTST33
Ultra Librarian 3D Model Ultra Librarian 562RTST33 CAD Model

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.6PF 500V 1111 / 0.6 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric)
Need more? Email Us
ECAD model for SQCB7M0R6BAT1A
Knowles Syfer
CAP CER 0.1UF 50V X7R 1206 / 0.1 µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Need more? Email Us
ECAD model for 1206J0500104MXTE03
Murata Electronics North America
Cap Ceramic 0.0047uF 50V R 10% Pad SMD 0603 125Ž T/R
Lowest to $0.1516
ECAD model for GRM188R11H472KA01D
Vishay
CAP CER 2500PF 440VAC Y5U RADIAL / 2500 pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Need more? Email Us
ECAD model for WYO252MCMBLAKR
AVX Corp/Kyocera Corp
CAP CER 0.1UF 10V X5R 0402 / 0.1 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Lowest to $0.1837
ECAD model for LD02ZD104KAB2A
Vishay
CAP CER 10000PF 100V Y5V RADIAL / 10000 pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Lowest to $0.0290
ECAD model for D103Z29Y5VH6UJ5R
AVX Corp/Kyocera Corp
CAP CER 130PF 100V NP0 1210 / 130 pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Need more? Email Us
ECAD model for 12101U131JAT2A
TDK Corporation
Lowest to $0.0235
ECAD model for CGA3E1X7R1C105KT0Y0N
Murata Electronics North America
CAP CER 7PF 50V NP0 RADIAL
Need more? Email Us
ECAD model for RDE5C1H7R0D0P1H03B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention