Products specifications Report Issue?

Manufacturer Vishay Semiconductor Diodes Division
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58V
Voltage - Breakdown (Min) 64.4V
Voltage - Clamping (Maximum) at Ipp 94V
Current - Peak Pulse (10/1000μs) 53.4A
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications Use For General
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package P600, Axial
Supplier Device Package P600
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806260-5KP58A-E3/54
Ultra Librarian 3D Model Ultra Librarian 5KP58A-E3/54 CAD Model

Description

The 5KP58A-E3/54 is a high-power Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode offers a high surge capability and fast response time, making it suitable for demanding applications requiring robust transient voltage protection.

Applications

  • Industrial Equipment: Provides protection for industrial control systems, power supplies, and motor controls from voltage surges.
  • Telecom Infrastructure: Protects telecommunications equipment, such as base stations and routers, from lightning strikes and ESD.
  • Power Distribution Systems: Safeguards power distribution equipment from voltage transients caused by switching operations.
  • Renewable Energy Systems: Used in solar inverters and wind turbines to protect against voltage surges from lightning or grid disturbances.
  • Transportation Systems: Protects electronic systems in trains, buses, and other transportation vehicles from voltage transients.

Features

  • High Surge Capability: Designed to withstand high surge currents without degradation, ensuring reliable protection.
  • Fast Response Time: Exhibits a fast response time to transient voltage events, providing effective protection for sensitive components.
  • Low Clamping Voltage: Offers a low clamping voltage, limiting the voltage seen by protected components during a surge event.
  • Unidirectional Configuration: Features a unidirectional configuration, providing protection against positive voltage transients.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.

Benefits

  • Robust Protection: Provides robust protection against voltage transients, preventing damage to sensitive electronic equipment.
  • Improved System Reliability: Enhances the reliability of electronic systems by minimizing the risk of failure due to voltage surges.
  • Extended Equipment Lifespan: Extends the lifespan of electronic equipment by protecting it from damaging voltage transients.
  • Reduced Downtime: Minimizes downtime due to component failures caused by voltage surges.
  • Environmentally Friendly: Complies with RoHS standards, minimizing the environmental impact.

Additional Details

The 5KP58A-E3/54 is typically available in a P600 (DO-204AR) axial-leaded package. The part number specifies a standoff voltage of 58V and a peak pulse power dissipation of 5000W. Refer to the Vishay datasheet for detailed specifications, including peak pulse current, maximum reverse leakage current, and operating temperature range. The device is designed to quickly clamp the voltage during a transient event, diverting the surge current away from sensitive components. The 'E3/54' suffix indicates compliance with RoHS standards and a specific lead finish.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Comchip Technology
TVS DIODE 5VWM 25VC SOD323 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV5V0B-HF
Yageo
TVS ESD, SOD-123S, 48V, 77.4V, R / 77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C48L01
Micro Commercial Co
Interface / 8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.1542
ECAD model for ESDSLC3V3D3B-TP
Rohm Semiconductor
TVS DIODE 22VWM 38VC SSD3 / 38V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
Need more? Email Us
ECAD model for MMBZ27VCLFHT116
Comchip Technology
DIODE ESD 5VWM 10VC 0201/DFN0603 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Need more? Email Us
ECAD model for CPDZC5V0HP-HF
STMicroelectronics
TVS DIODE 376VWM 603VC DO15
Lowest to $0.4204
ECAD model for BZW04-376B
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC P600
Need more? Email Us
ECAD model for 3KP18CA
STMicroelectronics
TVS DIODE 10VWM 15VC 4FLIPCHIP / 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip
Lowest to $0.5248
ECAD model for CBTVS2A12-1F3

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8839 $57.4535
155+ $0.7252 $112.4060
240+ $0.7026 $168.6240
330+ $0.6800 $224.4000
430+ $0.6572 $282.5960
575+ $0.5892 $338.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,380 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention