EN
  • EN
  • DE

RPI-0128W2

Part No RPI-0128W2
Manufacturer Rohm Semiconductor
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Sensors,Transducers
Family Optical Sensors - Photointerrupters - SlotType - TransistorOutput
Win Source Part Number 183867-RPI-0128W2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPI-0128W2 CAD Model

Description

The RPI-0128W2 is a photodiode manufactured by Rohm Semiconductor. It is designed to detect infrared light and is commonly used in applications that require optical sensing and detection in various electronic devices and systems.

Applications:

  • Remote control systems
  • Light barrier systems
  • Optical switches
  • Encoders
  • Optical sensors for industrial automation
  • Proximity sensors

Features:

  • High sensitivity to infrared light
  • Fast response time
  • Compact size for easy integration
  • Low dark current
  • Wide viewing angle
  • Surface mount package

Benefits:

  • Accurate and reliable detection of infrared signals
  • High-speed operation for real-time applications
  • Space-saving design for miniaturized devices
  • Reduced noise interference for improved signal clarity
  • Versatile application due to broad angular sensitivity
  • Easy assembly using surface mount technology

Additional Details:

The RPI-0128W2 photodiode operates based on the principle of converting incident light into an electrical current. The intensity of the generated current is proportional to the intensity of the incoming light, enabling its use as a light sensor or object detection device. Constructed from advanced semiconductor materials and manufactured with precise techniques, this photodiode offers high performance characteristics. Its small surface mount package facilitates efficient and streamlined integration into modern electronic assemblies.

Key specifications for the RPI-0128W2 include its spectral sensitivity, responsivity, dark current, and junction capacitance. The spectral sensitivity indicates the optimal range of wavelengths the device is most sensitive to. Responsivity defines the generated current output per unit of incident light intensity. Dark current measures the leakage current in the absence of light and should ideally be as low as possible. Junction capacitance affects the device’s response time. Detailed technical specifications and application guidelines should be obtained from the manufacturer's datasheet to ensure optimal performance and correct usage in the target application.

You May Also Be Interested in

Omron
SENSOR OPT SLOT NPN MODUL 3M CBL
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 1M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M CB
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODUL 5M CBL
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE F-SHAPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess