EN
  • EN
  • DE

8EWF12S-M3

Part No 8EWF12S-M3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816216-8EWF12S-M3
Ultra Librarian 3D Model Ultra Librarian 8EWF12S-M3 CAD Model

Description

The 8EWF12S-M3 is a high-performance Schottky Rectifier from Vishay Semiconductors. This rectifier is designed for high-frequency power conversion applications where efficiency and low forward voltage drop are critical.

Applications:

  • Switched-mode power supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Free-wheeling diodes in inductive loads
  • Polarity protection applications

Features:

  • Low forward voltage drop, reducing power loss and improving efficiency.
  • High surge current capability, providing robustness against transient events.
  • High-frequency operation, suitable for modern power electronics designs.
  • Guard ring for enhanced ruggedness and long-term reliability.
  • RoHS compliant and halogen-free.
  • M3 (DO-27) package, offering ease of mounting and heat dissipation.

Benefits:

  • Increased system efficiency due to reduced power dissipation.
  • Improved reliability and robustness under demanding operating conditions.
  • Reduced heat sink requirements due to lower heat generation.
  • Compliance with environmental regulations.
  • Simplified board assembly due to the standard M3 package.

Additional Details:

Technical Specifications:

  • Maximum Repetitive Peak Reverse Voltage: 120V
  • Maximum Average Forward Rectified Current: 8A
  • Maximum Peak Forward Surge Current: 150A
  • Forward Voltage Drop at 8A: 0.74V (Typical)
  • Operating Temperature Range: -40°C to +150°C
  • Package: M3 (DO-27)

This rectifier is designed for automated placement and soldering processes. It's suitable for applications that require a robust and efficient diode with excellent surge handling capabilities and is commonly used in power supplies, inverters and DC-DC converters.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess