Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-50
Continuous Drain Current (ID) 30 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 200 mW
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 4
RoHS Compliant
Win Source Part Number 975170-BF964SA
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF964SA CAD Model

Description

The Vishay BF964SA is a surface mount N-channel RF amplifier transistor that is designed for use in various electronic devices.

  • Maximum power dissipation: 200mW
  • Continuous drain current: 30mA
  • Pins: four pins
  • Operating temperature: -55°C to 150°C
  • ROHS: compliant
  • Application: OEM parts and other applications.

You May Also Be Interested in

EPCOS (TDK)
SAW Resonator 433.92MHz 8-Pin QCC8C
Need more? Email Us
ECAD model for B39431-R707-U310
Rohm Semiconductor
Need more? Email Us
ECAD model for BA33BCOT
Panjit
SURFACE MOUNT SCHOTTKY DIODE ARR / Diode Array 2 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount SOT-563, SOT-666
Need more? Email Us
ECAD model for BAT54CTB6_R1_00001
Rohm Semiconductor
Need more? Email Us
ECAD model for BA6819F-E1
Panjit
SURFACE MOUNT DUAL ISOLATED OPPO / Diode Array 2 Independent Schottky 100 V 400mA Surface Mount SOT-563, SOT-666
Need more? Email Us
ECAD model for BAS100ATB6_R1_00001
NXP / Nexperia
Need more? Email Us
ECAD model for BAT26800CWRG
Infineon Technologies
Diode Schottky Rf Series SOT-323
Need more? Email Us
ECAD model for BAT 68-04W E6327
Rohm Semiconductor
Need more? Email Us
ECAD model for BA9040F
Intel
True Scale Fabric Edge Switch 12300 Basic Service Renewal 1Y
Need more? Email Us
ECAD model for BAS1R12300 924896

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention