Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156741-BYT52M
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian BYT52M CAD Model

Description

The BYT52M is a fast recovery rectifier diode produced by Vishay. As it is designated as an end-of-life (EOL) component, it is crucial to understand that it may no longer be readily accessible for integration into new designs. This diode was predominantly utilized in applications demanding swift switching capabilities and efficient rectification, such as in switched-mode power supplies and high-frequency inverters.

Applications

  • Switched-Mode Power Supplies (SMPS): Employs in the output rectification stage of SMPS circuits, facilitating enhanced efficiency.
  • High-Frequency Inverters: Used in circuits that convert DC to AC power at elevated frequencies.
  • Freewheeling Diodes: Acts as a freewheeling diode to protect inductive loads from voltage spikes during switching events.
  • Snubber Circuits: Assists in reducing voltage overshoots and ringing within switching circuits.

Features

  • Fast Recovery Time: Reduces switching-related losses and improves the overall efficiency of the circuit.
  • Low Forward Voltage Drop: Minimizes power dissipation and resultant heat generation.
  • High Surge Current Capability: Capable of withstanding significant transient current surges without sustaining damage.
  • Glass Passivated Junction: Guarantees heightened reliability and stability across varying operational conditions.
  • RoHS Compliant: Conforms to the Restriction of Hazardous Substances directive, promoting environmental safety.

Benefits

  • Enhanced Efficiency: Achieved through the combined effect of a fast recovery time and a low forward voltage drop.
  • Greater Reliability: Glass passivated junction ensures stable and dependable operation over time.
  • Reduced Power Losses: Minimizes the dissipation of power during the execution of switching transitions.
  • Protection Against Overcurrent: The high surge current capability provides a safeguard against potential circuit damage due to overcurrent incidents.

Additional Details

Critical specifications for the BYT52M encompass its peak repetitive reverse voltage (VRRM), average forward current (IF(AV)), and reverse recovery time (trr). These parameters are vital in ascertaining the diode's suitability for specific applications. Acknowledging its EOL status, it is advisable to explore and identify suitable alternative components from Vishay or other manufacturers for incorporation into new design projects. Comprehensive details pertaining to its electrical and thermal characteristics are available in the original Vishay datasheet, which remains essential for ensuring appropriate circuit design and functionality.

You May Also Be Interested in

Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
Atmel
High- Performance EE PLD
Need more? Email Us
ECAD model for ATF22V10BQL-25SI
Fairchild/ON Semiconductor
2.7A, 1.2V Low Dropout Linear Regulator for VRM8.5
Need more? Email Us
ECAD model for FAN1589
Intersil Corporation
TV Chroma Processor
Need more? Email Us
ECAD model for CA3126E
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Cherry Semiconductor Corporation
3A Adjustable Linear Regulator
Need more? Email Us
ECAD model for CS5203-1
National Semiconductor (TI)
Hex Unified Bus Receiver
Need more? Email Us
ECAD model for DS7837J
Chino-Excel
Dual N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.3389
ECAD model for CEC8218

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1819 $53.1855
105+ $0.9697 $101.8185
160+ $0.9394 $150.3040
220+ $0.9091 $200.0020
285+ $0.8788 $250.4580
385+ $0.7879 $303.3415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 431 pieces
MOQ: 45 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention