Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066206-IXTQ50N28T
Categories OEM Parts(F-I)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXTQ50N28T CAD Model

Description

The IXTQ50N28T is a Power MOSFET from IXYS, designed for high-voltage, high-current applications. This N-channel enhancement mode MOSFET utilizes an advanced power MOSFET process to deliver exceptional performance characteristics, making it suitable for a wide range of power switching and control applications.

Applications:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Motor control circuits
  • High-frequency inverters

Features:

  • High blocking voltage (V<sub>DSS = 280V)
  • Low on-resistance (R<sub>DS(on)) minimizes conduction losses
  • High current handling capability (I<sub>D = 50A)
  • Fast switching speeds for improved efficiency
  • Avalanche energy rated for ruggedness and reliability
  • Isolated mounting base for easy heatsinking

Benefits:

  • Improved system efficiency due to low R<sub>DS(on) and fast switching
  • Reduced heat sink requirements due to lower power dissipation
  • Enhanced system reliability due to avalanche energy rating
  • Simplified design due to isolated mounting base
  • Higher power density due to high current handling capability

Additional Details:

The IXTQ50N28T features a drain-source voltage (V<sub>DSS) of 280V and a continuous drain current (I<sub>D) of 50A. Its low on-resistance (R<sub>DS(on)) ensures minimal power loss during operation, contributing to higher overall system efficiency. The device's fast switching speed allows for efficient operation in high-frequency applications. The avalanche energy rating provides robustness against voltage transients, ensuring reliable performance in demanding environments. The gate threshold voltage (V<sub>GS(th)) is typically between 2V and 4V. This MOSFET is typically supplied in a TO-247 package which facilitates easy mounting and heatsinking. Proper thermal management is crucial for achieving optimal performance and reliability. Applications requiring efficient power switching and high blocking voltage will benefit greatly from the IXTQ50N28T's performance characteristics.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for HD74HC374PV-E
Eaton / Cutler Hammer
HMDL3800A09N05 - Eaton Cutler-Hammer Westinghouse M-FRAME HMDL3800 w/ aux sw & LEST
Need more? Email Us
ECAD model for HMDL3800A09N05
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ECAD model for HAL1508SU
Samsung
Need more? Email Us
ECAD model for GH96-02365A
Hitachi, Ltd
Need more? Email Us
ECAD model for HM62256BLTM-4SL
Toshiba Semiconductor and Storage
Trans IGBT Chip N-CH 600V 50A 230000mW 3-Pin(3+Tab) TO-3PN Magazine
Lowest to $6.8230
ECAD model for GT50JR22(STA1,E,S)
Eaton / Cutler Hammer
HKD3400W, without lugs, A/S 1a1b RH, S/T 12>24vac/dc LH
Need more? Email Us
ECAD model for HKD3400WA05S42
Renesas Electronics America
Need more? Email Us
ECAD model for HA17385HPS-E
Halo Electronics Inc
Ind Drum Core Shielded 47uH 20% T/R
Need more? Email Us
ECAD model for HDS129-470MTR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention