EN
  • EN
  • DE

ETH0806-M3

Part No ETH0806-M3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Hyperfast Rectifier, 8 A FRED Pt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1172804-ETH0806-M3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ETH0806-M3 CAD Model

Description

The ETH0806-M3 is a series of Standard Recovery Rectifiers manufactured by Vishay. These rectifiers are designed for general-purpose applications requiring efficient and reliable rectification of AC to DC power. They offer robust performance and are suitable for a wide range of electronic circuits.

Applications:

  • Power Supplies: Used as rectifiers in linear power supplies.
  • Battery Charging Circuits: Employed in charging circuits for converting AC to DC voltage.
  • General Purpose Rectification: Suitable for various rectification needs in electronic devices.
  • Adapters: Rectifying AC input to required DC output.
  • Household Appliances: Used in appliances requiring DC power.

Features:

  • High Surge Current Capability: Able to withstand high current surges.
  • Low Forward Voltage Drop: Provides efficient rectification with minimal power loss.
  • High Reliability: Robust design ensures long-term performance.
  • Standard Recovery Time: Suitable for many general-purpose applications.
  • Available in Various Packages: Offers flexibility in mounting options.

Benefits:

  • Efficient Power Conversion: Low forward voltage drop minimizes power dissipation.
  • Reliable Performance: High surge current capability prevents damage from voltage spikes.
  • Versatile Application: Suitable for a wide range of rectification needs.
  • Long Operating Life: Designed for stable and consistent performance.
  • Cost-Effective Solution: Provides a reliable solution at a competitive price.

Additional Details:

The ETH0806-M3 series typically offers a range of voltage and current ratings. The specific model number will determine these exact values. These rectifiers are designed for through-hole mounting, facilitating easy installation on circuit boards. Their robust construction and reliable performance make them a dependable choice for various power rectification needs. Datasheets should be consulted for precise parameters.

You May Also Be Interested in

Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8850 $61.9650
21+ $5.6491 $118.6311
32+ $5.4724 $175.1168
44+ $5.2957 $233.0108
57+ $5.1201 $291.8457
76+ $4.5900 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess