EN
  • EN
  • DE

MIC3203YM

Part No MIC3203YM
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description High-Brightness LED Driver Controller with High-Side Current Sense | IC LED DRIVER CTRLR DIM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 42V
Frequency 1.5MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC3203
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222440-MIC3203YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3203YM CAD Model

Description

Microchip Technology's MIC3203YM Step-Down High-Brightness LED Driver

The MIC3203YM from Microchip Technology is a sophisticated, high-performance step-down (buck) regulator specifically designed to drive high-brightness LEDs (HBLEDs). This compact and efficient power management solution is ideal for a wide range of lighting applications, including architectural lighting, display backlighting, automotive lighting, and general illumination products.

Key Features of the MIC3203YM:

  • Adjustable Output Current: The device offers an adjustable output current up to 1A, which allows precise control over the brightness of the connected LEDs, catering to various lighting needs and preferences.
  • High Efficiency: With an efficiency rate that can reach up to 95%, the MIC3203YM ensures minimal power loss, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 6.5V to 75V, accommodating a diverse set of power sources and ensuring versatility across different setups.
  • PWM Dimming Capability: The driver supports Pulse Width Modulation (PWM) dimming, which provides a reliable and flicker-free method to adjust the LED brightness for various lighting effects or power saving.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the longevity and reliability of both the driver and the LEDs.
  • Compact Package: Housed in a small 8-pin SOIC package, the MIC3203YM saves valuable board space, making it a great choice for compact designs and applications with limited PCB real estate.

Applications:

The versatility and robustness of the MIC3203YM LED driver make it an excellent choice for a range of applications. Its ability to drive high-power LEDs with precise control and high efficiency makes it suitable for:

  • Automotive exterior and interior lighting
  • Industrial and commercial lighting systems
  • Backlighting for LCD displays
  • Outdoor and street lighting
  • Portable and battery-powered lighting solutions

With its advanced features and Microchip Technology's reputation for quality, the MIC3203YM is an exceptional choice for designers looking to create innovative and energy-efficient lighting solutions.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0055 $51.0935
41+ $2.4660 $101.1060
63+ $2.3890 $150.5070
87+ $2.3119 $201.1353
112+ $2.2348 $250.2976
150+ $2.0037 $300.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess