EN
  • EN
  • DE

ESD7331MUT5G

Part No ESD7331MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 7.5VC 2X3DFN  /  7.5V Clamp Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 7.5V
Power Line Protection No
Applications USB
Capacitance @ Frequency 0.4pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package 2-X3DFN (0.6x0.3) (0201)
Base Product Number ESD7331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ESD7331MUT5GOSDKR,ESD7331MUT5G-ND,ESD7331MUT5GOSTR,ESD7331MUT5GOSCT
Standard Package 10,000
Win Source Part Number 1006660-ESD7331MUT5G
Ultra Librarian 3D Model Ultra Librarian ESD7331MUT5G CAD Model

Description

ON Semiconductor ESD7331MUT5G Overview

The ESD7331MUT5G by ON Semiconductor is a state-of-the-art, ultra-low capacitance ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and robust component is an essential addition to any electronic system that requires reliable protection without compromising signal integrity, especially in applications such as USB interfaces, HDMI, and other high-speed data lines.

Key Features

  • Ultra-Low Capacitance: The device boasts an ultra-low loading capacitance of typically 0.2 pF, which is critical for maintaining signal integrity in high-speed data applications.
  • ESD Protection: It offers excellent ESD protection of >25 kV, exceeding the IEC61000-4-2 standard, ensuring robust defense against ESD events.
  • Low Clamping Voltage: The low dynamic resistance and clamping voltage of the ESD7331MUT5G provide enhanced protection for sensitive circuitry.
  • Compact Package: The component comes in a space-saving μDFN-5 package, which is ideal for portable electronics where board space is at a premium.
  • Lead-Free and RoHS Compliant: The device is fully compliant with current environmental regulations, including RoHS and is lead-free, making it suitable for use in green products.

Applications

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI 1.3 and 1.4 Protection
  • DisplayPort Protection
  • High-Speed Differential Lines Protection
  • Mobile Handsets and Portable Electronics

The ESD7331MUT5G is engineered to provide reliable, high-performance ESD protection while maintaining signal fidelity. Its low capacitance ensures that high-speed signals are not distorted, preserving the integrity and quality of data transmission. ON Semiconductor's commitment to quality and performance makes the ESD7331MUT5G an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

With its combination of features, the ESD7331MUT5G from ON Semiconductor is an indispensable component for protecting the latest generation of high-speed interfaces and sensitive electronic systems from the damaging effects of ESD and other transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0946 $58.1790
1,490+ $0.0776 $115.6240
2,305+ $0.0752 $173.3360
3,175+ $0.0728 $231.1400
4,110+ $0.0704 $289.3440
5,495+ $0.0631 $346.7345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess