EN
  • EN
  • DE

OZ9998BGN

Part No OZ9998BGN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265049-OZ9998BGN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9998BGN CAD Model

Description

The OZ9998BGN is a highly integrated LED backlight controller designed by O2Micro. It is primarily used in LCD display applications, providing efficient and precise control of LED current to ensure consistent brightness and optimal image quality. This controller integrates a range of protection features to enhance system reliability and extend the lifespan of the LED backlight system.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • General LED Backlighting

Features

  • High Efficiency: Optimized for energy-efficient operation, minimizing power consumption and heat generation.
  • Precise LED Current Control: Ensures uniform brightness across the display panel.
  • Wide Dimming Range: Supports a broad dimming range for dynamic brightness adjustment.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP).
  • PWM Dimming: Supports Pulse Width Modulation (PWM) dimming for accurate brightness control and flicker-free operation.
  • Analog Dimming: Provides analog dimming capability for flexible brightness control options.

Benefits

  • Improved Display Quality: Delivers consistent and uniform brightness, enhancing the overall viewing experience.
  • Reduced Power Consumption: High-efficiency operation minimizes energy usage.
  • Enhanced System Reliability: Integrated protection features prevent damage from voltage and current anomalies.
  • Flexible Dimming Control: Supports both PWM and analog dimming methods for versatile brightness adjustment.
  • Simplified System Design: Reduces the number of external components required, streamlining system design.

Additional Details

The OZ9998BGN usually requires an external MOSFET to drive the LED string. The controller uses advanced control algorithms to maintain stable LED current, compensating for variations in input voltage and LED forward voltage. It is designed to operate with a minimal number of external components, simplifying the design process.

The device integrates protection features to safeguard the controller and the LED string from damage. The OZ9998BGN is commonly used in applications where consistent brightness, power efficiency, and system reliability are crucial. Detailed application notes from O2Micro may be available to aid designers in implementing the OZ9998BGN in their systems.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess