Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Mfr Vishay Beyschlag/Draloric/BC Components
Series Automotive, AEC-Q200, NTCA
Package Bulk
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±2%
B Value Tolerance ±0.5%
B25/85 3984K
Temperature Range - Operating -55°C ~ 125°C
Power - Max 100 mW
Length - Lead Wire 1.77" (45.00mm)
Mounting Type Free Hanging
Package / Case Ring Lug
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names BC2741
Standard Package 500
Win Source Part Number 975700-NTCALUG02A103G
Ultra Librarian 3D Model Ultra Librarian NTCALUG02A103G CAD Model

Description

The Vishay NTCALUG02A103G is an NTC thermistor that is designed for temperature sensing applications.

  • Resistance: 10kΩ ±2%
  • Power Rating: 100mW
  • B25/85: 3984K
  • Package: ring lug
  • Part Usage: common-used
  • Applications: sensors and transducers
  • Standard Package: 500

You May Also Be Interested in

Murata Electronics North America
THERMISTOR NTC 470OHM 3650K 0603 / lead is not contained in the product
Lowest to $0.4849
ECAD model for NCP18XQ471J03RB
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3940K 0402 / NTC Thermistor 10k 0402 (1005 Metric)
Lowest to $0.0473
ECAD model for B57221V2103J060
Panasonic
Need more? Email Us
ECAD model for ERTJ1VT332H
Vishay
THERM NTC 4.7KOHM 3977K BEAD / NTC Thermistor 4.7k Bead
Need more? Email Us
ECAD model for NTCLE100E3472GB0
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K BEAD
Need more? Email Us
ECAD model for B57869S0502F140
Vishay
THERM NTC 2.2KOHM 3600K 0805 / NTC Thermistor 2.2k 0805 (2012 Metric)
Lowest to $0.5604
ECAD model for NTCS0805E3222JMT
Semitec USA Corp
NTC THERMISTORS 10KOHM 1% SHAPE / NTC Thermistor 10k Bead
Lowest to $0.5216
ECAD model for 103AT-4-70261
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3980K DISC / NTC Thermistor 10k Disc, 3.5mm Dia x 3.5mm W
Need more? Email Us
ECAD model for B57881S0103F251
EPCOS (TDK)
THERMISTOR NTC 1KOHM 3940K 0805
Need more? Email Us
ECAD model for B57421V2102H062

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5502 $62.0080
90+ $1.2720 $114.4800
140+ $1.2322 $172.5080
190+ $1.1925 $226.5750
245+ $1.1527 $282.4115
330+ $1.0335 $341.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,012 pieces
MOQ: 40 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention