EN
  • EN
  • DE

S1A-E3

Part No S1A-E3
Manufacturer Vishay
Description Surface Mount Glass Passivated Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1244982-S1A-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1A-E3 CAD Model

Description

The S1A-E3 is a surface-mount rectifier diode manufactured by Vishay. It is designed for general-purpose rectification in a variety of applications. This diode provides efficient and reliable performance in converting AC voltage to DC voltage.

Applications

  • DC power supplies: Used as a rectifier in DC power supplies for electronic devices.
  • Adapters: Used in AC/DC adapters for various electronic equipment.
  • Battery chargers: Used in battery charging circuits to convert AC to DC for charging batteries.
  • Freewheeling diodes: Used as freewheeling diodes in inductive circuits to protect transistors and other components.
  • Voltage clamping: Used for voltage clamping applications to protect circuits from overvoltage conditions.

Features

  • Surface-mount package: Designed for easy surface mounting on printed circuit boards.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High surge current capability: Withstands high surge currents without damage.
  • High reliability: Provides reliable performance in various operating conditions.
  • RoHS compliant: Complies with RoHS environmental standards.

Benefits

  • Efficient rectification: Converts AC voltage to DC voltage with minimal power loss.
  • Compact size: Saves board space due to its small surface-mount package.
  • Easy to use: Simple to integrate into various circuit designs.
  • Reliable performance: Ensures consistent and dependable operation.

Additional Details

The S1A-E3 comes in a DO-214AC (SMA) package. It has a maximum repetitive peak reverse voltage of 50 V and a maximum average forward rectified current of 1 A. The forward voltage drop is typically 0.95 V at 1 A. It is designed to operate over a temperature range of -55°C to +150°C. The device is commonly used in applications requiring a small, efficient, and reliable rectifier diode. Its surface-mount package allows for automated assembly, reducing manufacturing costs. The high surge current capability makes it suitable for applications where transient voltage spikes are common.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess