EN
  • EN
  • DE

S860T

Part No S860T
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description BIPMIC - Cascadable Silicon Bipolar Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 310670-S860T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S860T CAD Model

Description

The S860T is a silicon PIN photodiode manufactured by Vishay Semiconductors. This photodiode is designed for high-speed and high-sensitivity light detection in a variety of applications. It converts light into electrical current, with the current being proportional to the intensity of the incident light.

Applications:

  • Optical sensors: Detecting the presence or absence of light in optical sensor systems.
  • Light meters: Measuring the intensity of light in photography and other applications.
  • Bar code scanners: Reading bar codes by detecting the reflected light from the bar code stripes.
  • Remote control receivers: Receiving infrared signals from remote controls.
  • Medical diagnostics: Detecting light in medical imaging and diagnostic equipment.

Features:

  • High Sensitivity: Provides a strong electrical signal even with low light levels.
  • Fast Response Time: Reacts quickly to changes in light intensity.
  • Wide Spectral Range: Sensitive to a broad range of light wavelengths.
  • Low Capacitance: Minimizes signal distortion and improves high-frequency performance.
  • Small Package Size: Allows for integration into compact devices.

Benefits:

  • Accurate Light Detection: Provides reliable and precise light measurements.
  • High-Speed Performance: Suitable for applications requiring fast light detection.
  • Versatile Applications: Can be used in a wide range of light-sensitive devices.
  • Compact Design: Easy to integrate into small electronic systems.
  • Robust Construction: Designed for reliable operation in various environments.

Additional Details:

The S860T typically has a peak sensitivity wavelength in the visible or near-infrared region. The exact specifications depend on the specific variant. The reverse voltage rating is typically around 30V. The active area of the photodiode is a crucial parameter determining its sensitivity and field of view. Lower capacitance allows for higher bandwidth and faster switching speeds. This device is often used in conjunction with transimpedance amplifiers to convert the small photocurrent into a usable voltage signal. The spectral response of the photodiode is tailored to specific applications, such as visible light detection for barcode scanners or infrared detection for remote controls. The S860T is a reliable and versatile component for applications requiring precise and fast light detection. Careful consideration of the operating conditions and circuit design is essential to achieve optimal performance.

You May Also Be Interested in

Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $11.2613
Sunlord
Lowest to $0.0658
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $1.3642
Samsung
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Samsung
Lowest to $5.8755

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess