EN
  • EN
  • DE

SI1012X

Part No SI1012X
Manufacturer Vishay
Description N-Channel 1.8-V (G-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1248731-SI1012X
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI1012X CAD Model

Description

The SI1012X is a P-Channel 20-V (D-S) MOSFET from Vishay Siliconix. This MOSFET is designed to offer efficient power switching and load management in various electronic applications. It is built with advanced trench technology, which results in low on-resistance and fast switching speeds, making it suitable for both high-frequency and low-frequency circuits.

Applications:

  • Load Switching: Used to control power to various components or circuits.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage regulation.
  • Power Management: Utilized in power management systems to optimize energy usage.
  • Battery Management: Found in battery management systems for charging and discharging control.

Features:

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Logic Level Gate Drive: Allows direct control from low-voltage logic circuits.
  • Trench Technology: Enhances performance and reduces size.
  • Lead (Pb)-free and Halogen-free: Complies with environmental standards.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Enhanced Performance: Provides reliable switching and control.
  • Simplified Design: Allows easy integration with logic-level control circuits.
  • Compact Size: Suitable for space-constrained applications.
  • Environmentally Friendly: Meets regulatory requirements for hazardous substances.

Additional Details:

The SI1012X has a drain-source voltage rating of 20V and a continuous drain current of up to 4.4A. The on-resistance (RDS(on)) is typically very low, contributing to minimal power loss. The device is available in a small outline transistor (SOT-23) package, making it suitable for surface mount assembly. This MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various operating conditions.

Its logic-level gate drive capability allows it to be directly driven by microcontrollers and other low-voltage logic devices, simplifying circuit design and reducing the need for additional driver components. This makes it an excellent choice for portable devices, battery-powered systems, and other applications where efficiency and size are critical.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess