EN
  • EN
  • DE

SOMC2001-103G

Part No SOMC2001-103G
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968260-SOMC2001-103G
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOMC2001-103G CAD Model

Description

The SOMC2001-103G is a thick film resistor array manufactured by Vishay. It is designed for general-purpose applications and offers stable performance in a compact package. The resistor array consists of multiple resistors in a single package, which simplifies circuit design and reduces component count.

Applications

  • Voltage dividers: Used in voltage divider circuits for signal conditioning.
  • Current limiting: Employed in current limiting applications to protect sensitive components.
  • Pull-up/pull-down resistors: Utilized in digital circuits as pull-up or pull-down resistors.
  • Operational amplifier circuits: Used in feedback networks and input biasing for operational amplifiers.
  • General-purpose circuits: Employed in a wide range of electronic circuits for various functions.

Features

  • Multiple resistors in one package: Simplifies circuit design and reduces component count.
  • Thick film construction: Offers stable performance and high reliability.
  • Compact size: Saves valuable PCB space.
  • RoHS compliant: Environmentally friendly and complies with RoHS standards.
  • Surface mount package: Allows for easy installation on PCBs.

Benefits

  • Reduced component count: Simplifies PCB design and reduces assembly costs.
  • Improved circuit density: Compact size allows for more components on a single board.
  • Enhanced reliability: Thick film construction ensures stable and consistent performance.
  • Easy installation: Surface mount package simplifies PCB assembly.
  • Environmentally friendly: Complies with RoHS standards, reducing environmental impact.

Technical Specifications

The SOMC2001-103G is a resistor array with a resistance value of 10 kΩ. The tolerance and power rating can vary. It is available in a surface mount package and is designed for general-purpose applications. The operating temperature range and other specific parameters would be defined in the product datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess