Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 150 °C
Max Reverse Leakage Current 400 µA
Max Surge Current 75 A
Min Operating Temperature -65 °C
Number of Pins 2
RoHS Compliant
Win Source Part Number 1096070-SS26-E3/5T
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS26-E3/5T CAD Model

Description

The Vishay SS26-E3/5T is a low-popularity, single-element configuration OEM part with a maximum reverse leakage current of 400 µA and a max surge current of 75 A.

  • Manufacturer: Vishay
  • Popularity: Low
  • Element Configuration: Single-element
  • Maximum Reverse Leakage Current: 400 µA
  • Max Surge Current: 75 A
  • Pins: Two pins
  • Operating Temperature: -65 to 150 °C
  • RoHS Compliant: Yes
  • Supply and Demand: Short supply
  • Alternative Parts: No alternative parts provided

You May Also Be Interested in

Samsung
Need more? Email Us
ECAD model for S3F9454ZZ
Nexperia USA Inc.
SZMM3Z51VT1G/SOD323/SOD2 / Zener Diode 51 V 300 mW ±5% Surface Mount SOD-323
Need more? Email Us
ECAD model for SZMM3Z51VT1GX
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for S98FL256SDSMFBG00-00B
SII Semiconductor Corporation
Lowest to $0.0595
ECAD model for S-93C46AFT-TB-G
Cypress Semiconductor Corp
NOR Flash Nor
Need more? Email Us
ECAD model for S99FL128SDSMFBG00
Taiwan Semiconductor
3A, 200V, Standard Recovery Rectifier
Need more? Email Us
ECAD model for S3D-02 R6
Samsung
Need more? Email Us
ECAD model for S3C2500B01GABO
Samtec Inc.
CONN RCPT 22POS 0.05 GOLD PCB / 22 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Need more? Email Us
ECAD model for SFMC-111-01-S-D
NXP / Nexperia
0.3 A Switching Regulator 57.5 Khz Switching Freq-max PDSO5
Need more? Email Us
ECAD model for SA57250-28GW

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention