EN
  • EN
  • DE

BYT42D

Part No BYT42D
Manufacturer Vishay
Catalog END - OF - LIFE
Description Fast Soft Recovery Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156731-BYT42D
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYT42D CAD Model

Description

The BYT42D is a fast recovery epitaxial diode manufactured by Vishay, designed for high-speed switching applications in power electronics. It's commonly used in switch-mode power supplies (SMPS), inverters, and other circuits requiring efficient rectification and rapid switching. The diode is known for its low reverse recovery time and high surge current capability.

Applications

  • Switch-mode power supplies (SMPS)
  • Inverters
  • DC-DC converters
  • Freewheeling diodes
  • Snubber circuits

Features

  • Fast reverse recovery time
  • High surge current capability
  • Low forward voltage drop
  • Glass passivated junction
  • High operating junction temperature

Benefits

  • Enables efficient power conversion in SMPS and inverter designs.
  • Reduces switching losses and improves overall efficiency.
  • Protects circuits from voltage transients and surges.
  • Ensures reliable operation under demanding conditions.
  • Allows for operation in high-temperature environments.

Additional Details

The BYT42D typically features a reverse voltage rating (VRRM) of 200V and a forward current rating (IF) of 15A. Its fast reverse recovery time (trr) is a key characteristic, generally in the range of 35 ns. The operating temperature range usually spans from -65°C to +175°C. It is commonly packaged in a TO-220AC package. The glass-passivated junction provides enhanced reliability and stability. The low forward voltage drop minimizes power dissipation and contributes to higher overall efficiency. The high surge current capability ensures that the diode can withstand transient surges without damage. The combination of fast switching speed, high current capability, and robust construction makes it suitable for demanding power electronics applications.

You May Also Be Interested in

Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess