EN
  • EN
  • DE

SA57250-28GW

Part No SA57250-28GW
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description 0.3 A Switching Regulator 57.5 Khz Switching Freq-max PDSO5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090809-SA57250-28GW
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA57250-28GW CAD Model

Description

Product Overview: SA57250-28GW

The SA57250-28GW is a high-performance, precision operational amplifier designed and manufactured by NXP Semiconductors. This component is well-suited for a wide range of applications, including industrial, automotive, and communication systems where a balance of efficiency and power is crucial.

Key Features

  • Low Noise: The SA57250-28GW boasts a low noise floor, making it ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is paramount.
  • High Speed: With its fast slew rate and wide bandwidth, this operational amplifier can handle high-speed signals without significant distortion, ensuring reliable performance in critical applications.
  • Low Offset Voltage: The precision of the SA57250-28GW is highlighted by its low input offset voltage, which minimizes error and enhances overall accuracy in measurement and control systems.
  • Stable with Capacitive Loads: This device is designed to be stable even when driving capacitive loads, a feature that greatly expands its range of potential applications.
  • Wide Supply Voltage Range: The SA57250-28GW operates over a broad supply voltage range, accommodating various levels of power supply and ensuring versatility across different circuit designs.

Applications

The operational amplifier's robust feature set makes it suitable for a diverse array of applications, including:

  • High-fidelity audio pre-amplification and active filtering
  • Precision analog-to-digital converter (ADC) drivers
  • Control systems and feedback loops in industrial settings
  • Signal conditioning in data acquisition systems
  • Automotive sensor interfaces and diagnostics

Package and Quality

The SA57250-28GW is available in a compact, surface-mount package that is conducive to modern, space-constrained electronic designs. NXP's commitment to quality ensures that each operational amplifier meets rigorous industry standards for performance and reliability, making the SA57250-28GW a trusted choice for engineers and designers looking to enhance their electronic systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess