Products specifications

Win Source Part Number WS1204495-9019000000
Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Terminal Block Wire Ferrules
Package Bulk
Product Status Active
Type Single Wire
Insulation Insulated
Style DIN
Size 20 AWG (0.50mm²)
Length - Overall 12.00mm
Length - Pin 6.00mm
Ultra Librarian 3D Model Ultra Librarian 9019000000 CAD Model

Description

White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire

You May Also Be Interested in

Phoenix Contact
CONN FERRULE DIN 16AWG BLACK
Lowest to €0.1374
ECAD model for 3201482
Phoenix Contact
CONN FERRULE 18AWG BLUE
Need more? Email Us
ECAD model for 3200027
Schneider Electric
GREEN CABLE END
Need more? Email Us
ECAD model for DZ5CE062
Weidmuller
CONN FERRULE 2 X 20AWG ORG
Need more? Email Us
ECAD model for 9037200000
Phoenix Contact
CONN FERRULE DIN 2/0AWG YELLOW
Need more? Email Us
ECAD model for 3201848
Weidmuller
CONN FERRULE 7AWG BROWN
Need more? Email Us
ECAD model for 9021150000
Weidmuller
CONN FERRL DIN 2X14AWG BLU
Need more? Email Us
ECAD model for 9037500000
Panduit Corp
CONN FERRULE DIN 250 MCM BLUE
Need more? Email Us
ECAD model for FSD91-27-Q
Panduit Corp
CONN FERRULE DIN 1AWG
Need more? Email Us
ECAD model for F87-22-C

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention