Products specifications Report Issue?

Family Leakage protection circuit
Win Source Part Number WSN54123
Manufacturer WIN SOURCE
Packaging DIP8 / SIP8 / SOP8
Alternative Part Number M54123
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WSN54123 CAD Model

Description

The WSN54123 is a leakage protection circuit component manufactured by WIN SOURCE.

  • Supply and Demand Status: Sufficient
  • Application: Power management
  • Packaging: DIP8, SIP8, and SOP8
  • Alternative Part Number: M54123

You May Also Be Interested in

WIN SOURCE
Leakage protector circuit
Need more? Email Us
ECAD model for WSN54123
WIN SOURCE
Periodic Testing Critical Grounding Circuit Breakers (GFCIs)
Need more? Email Us
ECAD model for WSN4150
WIN SOURCE
Low-power AC outlet leakage protector With SCR type
Need more? Email Us
ECAD model for WSN4146R
WIN SOURCE
High-speed leakage protection circuit
Need more? Email Us
ECAD model for WSN54133
WIN SOURCE
High-speed leakage protection circuit
Need more? Email Us
ECAD model for WSN54134
WIN SOURCE
Circuit breakers dedicated circuit
Need more? Email Us
ECAD model for WSN54131
WIN SOURCE
Low Power Ground Fault Interrupter (GFI) Controller
Need more? Email Us
ECAD model for WSN4147
WIN SOURCE
Low Power Ground Fault Interrupter (GFI) Controller With SCR type
Need more? Email Us
ECAD model for WSN4147R
WIN SOURCE
Low-power leakage protection circuit
Need more? Email Us
ECAD model for WSN4145

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention