Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, USB Type-C
Utilized IC / Part UTC2000
Secondary Attributes LED Status Indicators
Supplied Contents Board(s), Cable(s)
Win Source Part Number 796412-EVK-UTC2000
Popularity Medium
Supply and Demand Status Balance
Family Name UTC2000
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVK-UTC2000 CAD Model

Description

Microchip Technology EVK-UTC2000 Evaluation Kit

The EVK-UTC2000 from Microchip Technology is a comprehensive evaluation kit designed to showcase the capabilities of the UTC2000, Microchip's USB Type-C controller. This kit is an essential tool for developers and engineers looking to explore the features and benefits of USB Type-C connectivity in their designs. The EVK-UTC2000 provides a user-friendly platform for testing and validating the performance of the UTC2000 controller in various scenarios and applications.

Key Features:

  • USB Type-C Support: The kit supports the new USB Type-C standard, which offers a reversible, flippable design and the ability to support multiple protocols through a single cable.
  • Power Delivery: It includes support for USB Power Delivery (PD) specification, enabling higher power capabilities and flexible power management across multiple devices.
  • High-Speed Data Transfer: The UTC2000 controller facilitates high-speed data transfer rates, making the kit suitable for applications requiring fast data communication.
  • Easy Integration: The evaluation kit is designed for plug-and-play operation, allowing for seamless integration with existing development environments.
  • Comprehensive Evaluation: The EVK-UTC2000 includes all necessary hardware and software to evaluate the full functionality of the UTC2000 controller, including power negotiation, data transfer, and alternate mode operation.

Applications:

The EVK-UTC2000 is ideal for developers working on:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Wearable devices that require compact and versatile charging solutions
  • Industrial applications that benefit from the robustness of the USB Type-C connector
  • Automotive infotainment and connectivity systems

Whether you are developing cutting-edge consumer devices or innovative industrial solutions, the EVK-UTC2000 evaluation kit from Microchip Technology provides the tools and resources needed to take full advantage of the USB Type-C standard. With this kit, designers can accelerate their development process and bring USB Type-C enabled products to market with confidence.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
ECAD model for PI7C9X2G404SVAEVB
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ
Texas Instruments
EVAL MODULE FOR TLV320AIC3254-U / TLV320AIC3254 Audio CODEC Development Kit
Need more? Email Us
ECAD model for TLV320AIC3254EVM-U
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
STMicroelectronics
DIGITAL WALL DIMMER EVAL BOARD / DIGITAL WALL DIMMER FOR HALOGEN AND LOW-CONSUMPTION LAMPS
Need more? Email Us
ECAD model for STEVAL-ILD004V2
Exar Corporation
EVAL BOARD FOR XR16C2850 48TQFP
Need more? Email Us
ECAD model for XR16C2850CM-0A-EB
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention