Products specifications Report Issue?

Manufacturer Wing Shing Computer Components
Win Source Part Number 1124470-2SA1491
Manufacturer Homepage www.wingshing.com/en
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1491 CAD Model

Description

The 2SA1491 is a PNP silicon transistor designed for audio power amplifier applications. Manufactured by multiple vendors, including Wing Shing Computer Components, it's known for its robust characteristics suitable for driving audio output stages. It's often paired with its NPN complement in push-pull configurations to deliver clean and powerful sound amplification.

Applications

  • Audio Power Amplifiers: Specifically designed for use in the output stages of audio amplifiers, delivering power to loudspeakers.
  • Hi-Fi Audio Systems: Found in high-fidelity audio equipment for accurate and high-quality sound reproduction.
  • Public Address (PA) Systems: Used in PA systems to amplify audio signals for large audiences.
  • Guitar Amplifiers: Used in guitar amplifiers to produce a range of tones from clean to distorted.
  • Car Audio Amplifiers: Employed in car audio systems to drive speakers and subwoofers.

Features

  • High Collector Current: Capable of handling significant current, allowing it to drive loudspeakers effectively.
  • High Power Dissipation: Designed to dissipate a considerable amount of heat, ensuring stable and reliable operation.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency in amplifier circuits.
  • Good Linearity: Provides accurate and undistorted amplification of audio signals.
  • Complementary NPN Transistor Available: Typically paired with a complementary NPN transistor to create push-pull amplifier configurations.

Benefits

  • Powerful Audio Output: Delivers sufficient power to drive loudspeakers for clear and loud sound reproduction.
  • Reliable Performance: Robust design ensures stable and dependable operation even under demanding conditions.
  • Efficient Amplification: Low saturation voltage contributes to efficient power usage, reducing heat generation.
  • High Fidelity Sound: Good linearity ensures accurate and undistorted reproduction of audio signals.
  • Versatile Applications: Suitable for a wide range of audio amplification applications.

Additional Details

The 2SA1491 typically has a collector-emitter voltage (VCEO) rating of around -160V and a collector current (IC) rating in the range of -10A. The power dissipation is generally high, around 100W or more, depending on the specific package and manufacturer. It’s commonly found in packages like TO-3P or similar high-power packages designed for efficient heat dissipation. When designing with the 2SA1491, it is crucial to consider proper heat sinking to prevent overheating and ensure long-term reliability. It's often paired with its NPN complement, such as the 2SC3851, in push-pull amplifier stages. Datasheets from various manufacturers, including Wing Shing, provide detailed specifications and application notes for optimal implementation of the 2SA1491 in audio amplifier circuits.

You May Also Be Interested in

Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.6425
ECAD model for ADR392AUJZ-REEL7
Alpha & Omega Semiconductor Inc.
Five-line TVS Diode Array | TVS DIODE 5V 7.5V 6DFN
Lowest to $2.6736
ECAD model for AOZ8205DI
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to $10.5535
ECAD model for ADR02BR
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.6304
ECAD model for 74HCT193
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
ECAD model for AD637KD

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1439 $50.3024
39+ $2.5796 $100.6044
61+ $2.4990 $152.4390
83+ $2.4184 $200.7272
107+ $2.3378 $250.1446
144+ $2.0959 $301.8096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 59 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention