EN
  • EN
  • DE
  • IT

WM8214CDS

Part No WM8214CDS
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description 40MSPS 16 BIT CCD DIGITISER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280390-WM8214CDS
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8214CDS CAD Model

Description

The WM8214CDS is a high-performance, highly integrated analog front end (AFE) designed by Wolfson Microelectronics (now Cirrus Logic) for image scanning applications. It provides a complete analog signal path from the sensor to the digital domain, enabling high-quality image capture with low noise and high dynamic range. This AFE is optimized for use in document scanners, multi-function printers, and other image acquisition systems.

Applications

  • Document scanners
  • Multi-function printers (MFPs)
  • Image scanners
  • Barcode scanners
  • Optical character recognition (OCR) systems

Features

  • High-resolution analog-to-digital converter (ADC)
  • Correlated double sampling (CDS) for noise reduction
  • Programmable gain amplifier (PGA)
  • Input clamp circuitry for sensor protection
  • Internal voltage reference
  • Serial interface for configuration and data output
  • Low power consumption

Benefits

  • Improved image quality due to low noise and high dynamic range.
  • Reduced system cost through integration of multiple analog functions.
  • Simplified system design with a complete analog front-end solution.
  • Enhanced scanning performance with correlated double sampling.
  • Flexible configuration through a programmable gain amplifier.

Additional Details

The WM8214CDS typically operates from a single 3.3V or 5V power supply. It incorporates a correlated double sampling (CDS) technique to minimize the effects of noise and offset, resulting in cleaner and more accurate image data. The programmable gain amplifier (PGA) allows for adjustment of the signal level to optimize the dynamic range of the ADC. The device communicates with a host processor via a serial interface, such as SPI or I2C. The input clamp circuitry protects the device from overvoltage conditions, ensuring robust and reliable operation. The high level of integration and performance makes the WM8214CDS an excellent choice for demanding image scanning applications.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess