EN
  • EN
  • DE
  • IT

WM8772SEDS

Part No WM8772SEDS
Manufacturer Wolfson Microelectronics plc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842340-WM8772SEDS
Ultra Librarian 3D Model Ultra Librarian WM8772SEDS CAD Model

Description

The WM8772SEDS is a high-performance, multi-channel audio codec from Wolfson Microelectronics (now Cirrus Logic), intended for professional and high-end consumer audio equipment. It combines multiple ADCs and DACs in a single chip, providing a versatile solution for recording and playback.

Applications:

  • AV Receivers
  • Mixing Consoles
  • Multi-track Recorders
  • Audio Interfaces
  • Professional Sound Cards

Features:

  • Multi-channel ADC and DAC: Supports simultaneous recording and playback of multiple audio channels.
  • High Signal-to-Noise Ratio (SNR): Provides clear audio signals with minimal background noise.
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio reproduction with minimal distortion.
  • Flexible Digital Interface: Supports various digital audio formats and sampling rates.
  • Digital Volume Control: Allows precise audio level adjustments.
  • I2C Control: Enables easy configuration and control of the device.
  • Integrated PLL: Provides a stable clock source for accurate audio processing.

Benefits:

  • High-Quality Audio: Delivers professional-grade audio performance.
  • Versatile: Suitable for a wide range of audio applications.
  • Flexible: Can be configured to meet specific system requirements.
  • Easy to Integrate: Simplified system design due to integrated functionality.
  • Reliable: Designed for stable and consistent performance.

Additional Details:

The WM8772SEDS uses advanced delta-sigma converters to achieve its high level of performance. It includes flexible input and output routing options. The I2C interface allows for extensive control over the device's parameters, including volume, mute, and channel configuration. It supports common digital audio interfaces like I2S and PCM. The integrated PLL helps to minimize jitter and ensure accurate audio timing. Further details on the number of channels, sampling rates, and electrical characteristics can be found in the device's datasheet.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8803 $65.8105
75+ $1.5431 $115.7325
120+ $1.4946 $179.3520
160+ $1.4461 $231.3760
210+ $1.3987 $293.7270
280+ $1.2532 $350.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess