Products specifications

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280444-WM8850
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8850 CAD Model

Description

The WM8850 is a high-performance S/PDIF transceiver designed by Wolfson Microelectronics (now Cirrus Logic). This device is used to transmit and receive digital audio data over S/PDIF (Sony/Philips Digital Interface Format) links, commonly found in consumer audio equipment, professional audio interfaces, and digital audio workstations.

Applications:

  • AV Receivers
  • Sound Cards
  • Digital Audio Workstations (DAWs)
  • CD Players
  • DVD Players

Features:

  • S/PDIF Transceiver: Supports both transmission and reception of S/PDIF audio data.
  • High-Performance: Delivers low jitter and high signal integrity for accurate audio reproduction.
  • Integrated PLL: Incorporates a Phase-Locked Loop (PLL) for clock recovery and synchronization.
  • Multiple Input/Output Options: Offers flexible connectivity with various digital audio interfaces.
  • Low Power Consumption: Designed for efficient power usage in portable and embedded systems.

Benefits:

  • High-Quality Audio: Low jitter and high signal integrity ensure accurate and faithful reproduction of digital audio signals.
  • Reliable Data Transfer: Robust S/PDIF interface provides reliable data transmission and reception.
  • Easy Synchronization: Integrated PLL simplifies clock recovery and synchronization in digital audio systems.
  • Versatile Connectivity: Multiple input/output options allow for flexible integration with various audio devices.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered and energy-sensitive applications.

Additional Details:

The WM8850 supports various S/PDIF formats, including PCM (Pulse Code Modulation) and Dolby Digital. It typically operates from a single 3.3V power supply. The integrated PLL enables precise clock recovery from the incoming S/PDIF stream, ensuring accurate synchronization and minimizing jitter. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261
Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC38502DWTR
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to $1.8809
ECAD model for STP20NM65N
Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to $5.0409
ECAD model for UCC2583DTRG4
Nuvoton Technology Corporation of America
8-BIT MICROCONTROLLER | IC MCU 8BIT 8KB FLASH 44QFP
Need more? Email Us
ECAD model for W78L812A24FL
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $1.3970
ECAD model for TOP221G
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to $7.5564
ECAD model for TC7662ACPA

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.7771 $67.7710
24+ $5.5611 $133.4664
37+ $5.3879 $199.3523
50+ $5.2133 $260.6650
65+ $5.0399 $327.5935
86+ $4.5185 $388.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention