Products specifications

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352763-PIC18F25K83-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F25K83-E/SO CAD Model

Description

Microchip Technology PIC18F25K83-E/SO

The PIC18F25K83-E/SO from Microchip Technology is a robust and versatile 8-bit microcontroller that offers an ideal solution for a wide range of embedded applications. This microcontroller is part of the PIC18 K83 family and is specifically designed to meet the demands of low-power and high-performance systems.

Encased in a small-outline (SO) package, the PIC18F25K83-E/SO is equipped with an Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels. It boasts a 32 MHz internal oscillator, which provides a precise clock source for the execution of instructions with speed and efficiency. The device features 32KB of flash memory, allowing ample space for application code, and 2KB of RAM for data storage, which is essential for multitasking and real-time operations.

One of the standout features of the PIC18F25K83-E/SO is its extensive set of integrated peripherals. It includes a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), offering advanced control and monitoring capabilities. The device also has a 16-bit PWM module, which is invaluable for motor control, LED dimming, and other applications requiring precise pulse width modulation.

Communication with other devices is made simple with the inclusion of multiple serial communication modules, such as UART, SPI, and I2C interfaces. This makes the PIC18F25K83-E/SO an excellent choice for IoT applications, where connectivity and data exchange are crucial.

For enhanced system reliability, the microcontroller features a Power-On Reset (POR), Power-Up Timer (PWRT), and Oscillator Start-Up Timer (OST), which ensure stable operation during power-up sequences. The Brown-Out Reset (BOR) and Extended Watchdog Timer (WDT) provide additional protection against unexpected power fluctuations and software anomalies.

The PIC18F25K83-E/SO also supports low-power modes, making it suitable for battery-powered devices where energy efficiency is key. With its wide operating voltage range and the ability to work in extreme temperature conditions, this microcontroller is a reliable choice for industrial, automotive, and consumer electronic applications.

Overall, the PIC18F25K83-E/SO from Microchip Technology is a high-performance microcontroller that combines advanced features with ease of use, making it an excellent option for designers looking to create sophisticated and power-conscious electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention