The BAS40S is a surface mount Schottky barrier diode manufactured by Won-Top Electronics. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. Being categorized as END-OF-LIFE, it is important to recognize its characteristics when considering replacements or for legacy system maintenance.
Applications
- High-speed switching circuits.
- Reverse polarity protection.
- Clamping applications.
- DC-DC converters.
- Instrumentation.
Features
- Low forward voltage drop.
- Fast switching speed.
- Surface mount package (SOD-323).
- High surge current capability.
- Lead-free finish.
Benefits
- Efficient operation in high-frequency circuits.
- Protection against reverse voltage conditions.
- Voltage clamping to prevent damage to sensitive components.
- Compact design suitable for densely populated boards.
- Environmentally friendly due to its lead-free construction.
Technical Specifications
The BAS40S features a maximum forward voltage drop of 0.6 V at 40 mA, a reverse voltage rating of 40 V, and a continuous forward current of 200 mA. It has a fast reverse recovery time, typically less than 5 ns. The operating temperature range is typically from -65°C to +125°C. It is housed in a SOD-323 surface mount package. The surge current capability is specified to handle transient conditions.
Although the BAS40S is now an EOL component, its initial characteristics are crucial when searching for a suitable substitute. To select an appropriate replacement within existing designs or repair processes, consult the original datasheet to ensure adherence to required electrical specifications and application needs.