Products specifications Report Issue?

Manufacturer Won-Top Electronics
Win Source Part Number 1192699-KBPC310
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KBPC310 CAD Model

Description

The KBPC310 is a 3A single-phase bridge rectifier manufactured by Won-Top Electronics. It is designed to convert AC voltage to DC voltage efficiently. This bridge rectifier consists of four diodes configured in a bridge arrangement, allowing it to rectify both positive and negative cycles of the AC input. It is widely used in power supplies, adapters, and other electronic devices that require DC voltage from an AC source.

Applications:

  • Power Supplies: Used in power supplies to convert AC line voltage to DC voltage for powering electronic devices.
  • Adapters: Employed in AC/DC adapters for charging mobile phones, laptops, and other portable devices.
  • Battery Chargers: Used in battery chargers to convert AC voltage to DC voltage for charging batteries.
  • LED Lighting: Utilized in LED lighting applications to convert AC voltage to DC voltage for powering LEDs.
  • Motor Drives: Used in motor drives to convert AC voltage to DC voltage for controlling DC motors.

Features:

  • High Surge Current Capability: Can withstand high surge currents during startup or transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Designed for long-term reliability in various environments.
  • Compact Size: Allows for easy integration into various electronic circuits.
  • Easy to Use: Simple to connect and use in various applications.

Benefits:

  • Efficient AC-to-DC Conversion: Provides efficient conversion of AC voltage to DC voltage.
  • Reliable Performance: Ensures reliable performance in various applications.
  • Protection Against Overload: Protects the circuit from damage due to overload conditions.
  • Compact Design: The compact size enables compact and space-saving designs.
  • Cost-Effective Solution: Offers a cost-effective solution for AC-to-DC conversion.

Additional Details:

The KBPC310 typically comes in a KBPC package with four leads. Key specifications to consider when using this bridge rectifier include maximum forward current, peak reverse voltage, surge current rating, and forward voltage drop. Refer to the manufacturer's datasheet for detailed specifications and application notes. The datasheet provides information on the rectifier's electrical characteristics, thermal properties, and recommended operating conditions. Proper heat sinking may be required in high-power applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention