EN
  • EN
  • DE

XC5000CCQ

Part No XC5000CCQ
Manufacturer Xceive
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xceive
Win Source Part Number 405578-XC5000CCQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5000CCQ CAD Model

Description

The XC5000CCQ is a multi-standard silicon tuner from Xceive. It's designed for reception of terrestrial and cable TV signals. It's a highly integrated solution typically found in TVs, set-top boxes, and PC tuner cards.

Applications

  • Digital Televisions (DTV): Reception of terrestrial and cable digital TV broadcasts.
  • Set-Top Boxes (STB): For cable and terrestrial digital TV reception.
  • PC TV Tuner Cards: Enables TV reception on personal computers.
  • USB TV Tuners: Portable TV tuners that connect to computers via USB.
  • Automotive TV Tuners: Integrated into car entertainment systems for TV reception.

Features

  • Multi-Standard Support: Supports various global TV standards, including ATSC, DVB-T, DVB-C, ISDB-T, and DTMB.
  • Wide Frequency Range: Covers a wide frequency range for terrestrial and cable TV reception.
  • Low Power Consumption: Designed for low power consumption, suitable for portable devices.
  • High Sensitivity: Provides high sensitivity for weak signal reception.
  • Integrated LNA: Integrated Low Noise Amplifier (LNA) for improved signal-to-noise ratio.
  • AGC Control: Automatic Gain Control (AGC) for optimal signal levels.
  • I2C Interface: Uses I2C interface for control and configuration.
  • Compact Package: Available in a compact QFN package.

Benefits

  • Global TV Standard Support: Enables reception of TV broadcasts from different regions.
  • High-Quality Reception: Provides high-quality TV reception with low noise and distortion.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reduced BOM Cost: Integrated LNA reduces the bill of materials cost.
  • Easy Integration: I2C interface simplifies integration into various systems.
  • Small Form Factor: Compact package allows for use in small form factor devices.
  • Improved Performance: Improved over previous generation tuners with higher sensitivity.

Additional Details

The XC5000CCQ utilizes a direct conversion architecture. It typically requires minimal external components, further simplifying the design process. The CCQ designation may represent a slightly different production batch or a minor revision compared to the ACQ variant. Consult the datasheet for any specific differences.

Note: Refer to the Xceive datasheet for detailed electrical characteristics, pinout information, and application notes.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0792 $65.3960
11+ $10.7323 $118.0553
17+ $10.3973 $176.7541
23+ $10.0612 $231.4076
30+ $9.7263 $291.7890
40+ $8.7203 $348.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess