Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr XP Power
Series JCA (2W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 18V
Voltage - Output 1 3.3V
Current - Output (Max) 600mA
Power (Watts) 2 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 100°C
Efficiency 72%
Mounting Type Through Hole
Package / Case 24-DIP Module, 7 Leads
Size / Dimension 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
Standard Number 62368-1
Base Product Number JCA0212
Standard Package 16
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1337477-JCA0212S03
Ultra Librarian 3D Model Ultra Librarian JCA0212S03 CAD Model

Description

The JCA (2W) is an isolated module DC-DC converter suitable for use in ITE (Commercial) applications.

  • Power (Watts): 2W
  • Voltage - Isolation: 1.5kV
  • Size / Dimension: 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
  • Mounting Type: Through Hole
  • Package / Case: 24-DIP Module, 7 Leads
  • Efficiency: 72%
  • Voltage - Output 1: 3.3V
  • Features: OCP, OVP, SCP, UVLO
  • Current - Output 1: 600mA
  • Operating Temperature: -40°C ~ 100°C
  • Packaging: Tube
  • Standard Package: 16
  • Applications: ITE (Commercial)

You May Also Be Interested in

Texas Instruments
IC REG ISOLATED +/-5V 0.1A 7SOP
Lowest to $9.2686
ECAD model for DCP010505DBP-U/7G4
Texas Instruments
IC REG ISOLATED 5V 0.4A 7DIP
Lowest to $35.3884
ECAD model for DCP021205PG4
GE Critical Power
CONVERTER DC/DC 3.3V 33W OUT / Module DC-DC 48VIN 1-OUT 3.3V 10A 33W 9-Pin Half-Brick
Need more? Email Us
ECAD model for JW050F81
Bel Power Solutions
DC/DC CONVERTER 12V 10W / Module DC-DC 48VIN 1-OUT 12V 1A 10W
Need more? Email Us
ECAD model for IWS4812
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP DUAL / Module DC-DC 12VIN 2-OUT 12V/-12V 0.042A/-0.042A 1W 5-Pin SIP Module Tube
Need more? Email Us
ECAD model for CRV1D1212SC
Intersil
PWR MODULE DC-DC 10A 23PIN / Complete Current Share 10A DC/DC Power Module
Need more? Email Us
ECAD model for ISL8200AMMREP
XP Power
SINGLE O/P, DC-HV DC PCB MOUNT, / Module DC-DC 1-OUT 0V to 1KV 0.01A 10W 8-Pin
Need more? Email Us
ECAD model for FS10-12
Bel Power Solutions
DC/DC CONVERTER 5V 12W
Need more? Email Us
ECAD model for IAS010ZG-3
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention