Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Manufacturer Yageo
Series RC_L
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 1206 (3216 Metric)
Case / Package 1206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 232271161302L, 311-3.0KERDKR, 9C12063A3001JLPFT, 311-3.0KERCT, RC1206JR073KL, 311-3.0KERTR
Quantity per package 5000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891421-RC1206JR-073KL
Ultra Librarian 3D Model Ultra Librarian RC1206JR-073KL CAD Model

Description

However, the supply and demand status is limited.

  • Manufacturer: Yageo
  • Type: Chip Resistor
  • Resistance: 3 kOhms
  • Power: 0.25W
  • Material: Moisture-resistant thick film
  • Size: 1206 (3216 Metric)
  • Package Quantity: 5000 (reel)
  • MSL: 1 (Unlimited)
  • REACH: Unaffected
  • Lead Time: 19 weeks

You May Also Be Interested in

Vishay
RES SMD 3.3 OHM 1% 1W MELF
Lowest to $0.5007
ECAD model for SMM02070C3308FBP00
Rohm Semiconductor
RES SMD 562 OHM 1% 1/10W 0603
Need more? Email Us
ECAD model for MCR03EZPFX5620
Panasonic
RES SMD 16K OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for ERJ-1GNF1602C
Rohm Semiconductor
RES SMD 62 OHM 1% 1/10W 0603
Lowest to $0.0039
ECAD model for MCR03EZPFX62R0
Vishay
M55342K 100PPM 0402 22.1 1% P T5 / Chip Resistor
Need more? Email Us
ECAD model for M55342K11B22D1PT5V
Vishay
RES 0.033 OHM 1% 1/4W 0805
Need more? Email Us
ECAD model for WSL0805R0330FTG18
Samsung
RES SMD 4.7K OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for RC1005J472CS
Rohm Semiconductor
RES SMD 1M OHM 5% 1/20W 0201
Lowest to $0.0590
ECAD model for MCR006YRTJ105
Bourns Inc.
RES SMD 909 OHM 1% 1W 2512
Need more? Email Us
ECAD model for CR2512-FX-9090ELF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
5,815+ $0.0086 $50.0090
14,290+ $0.0070 $100.0300
22,060+ $0.0068 $150.0080
30,305+ $0.0066 $200.0130
39,065+ $0.0064 $250.0160
52,635+ $0.0057 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 64,397 pieces
MOQ: 5815 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention