Products specifications

For Measuring Angle
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 180°, Continuous
Output Analog Voltage
Output Signal Clockwise Increase
Actuator Type External Magnet, Included
Linearity ±3.5%
Voltage - Supply 5V
Mounting Type Chassis Mount
Termination Style Connector
Temperature Range - Operating -40°C ~ 125°C
Case / Package Box with Connector
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599608-CU103601
Ultra Librarian 3D Model Ultra Librarian CU103601 CAD Model

You May Also Be Interested in

Honeywell
POT SPEED & POSITION
Need more? Email Us
ECAD model for 10Y50
Honeywell
POTENTIOMETER
Need more? Email Us
ECAD model for 620014003850032
Honeywell
POT SPEED & POSITION
Need more? Email Us
ECAD model for GA2T044S103UA-B
Honeywell
POTENTIOMETER
Need more? Email Us
ECAD model for 485025103980032
TT Electronics
SENSOR ROTARY 90DEG SLDR TURRET
Need more? Email Us
ECAD model for 6127V1A90L.5
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
ECAD model for MLX90316KDC-BCG-300-RE
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
ECAD model for MLX90316EGO-BDG-100-RE
TE Connectivity
SENSOR LINEAR 120MM WIRE LEADS
Need more? Email Us
ECAD model for SP2-4
Honeywell
POTENTIOMETER
Need more? Email Us
ECAD model for 485000071390021

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention