Products specifications

Type Hall Effect Sensor
Output Type Digital
Actuator Material Ferrous Metals, Gear Tooth
Termination Style Connector
Frequency 15 kHz
Voltage - Supply 4.75V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Case / Package Flange Mount
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599655-SD101201
Ultra Librarian 3D Model Ultra Librarian SD101201 CAD Model

You May Also Be Interested in

Omron
SENSOR PROX INDUCTIVE 6MM CYLIND
Need more? Email Us
ECAD model for E2A3-M12KS06-WP-B1 2M
Omron
SENSOR INDUCT 8MM PNP M8 NO
Need more? Email Us
ECAD model for E2E-X8MB1D8-R 2M
Omron
SENSOR PROX INDUCTIVE 12MM CYL
Need more? Email Us
ECAD model for E2EW-X12B1D18 5M
Omron
SENSOR PROX INDUCT 1.2MM CYLIND
Need more? Email Us
ECAD model for E2E-S05S12-CJ-C1 0.3M
Omron
SENSOR INDUCT 4MM PNP M8 NC
Need more? Email Us
ECAD model for E2E-X4B28-M1TJ 0.3M
Omron
SENSOR PROX CAP 4MM IP66 CYLIND
Need more? Email Us
ECAD model for E2K-X4MF2
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
ECAD model for E2E-C06S02-CJ-C1 0.3M
Omron
SENSOR PROX INDUCTIVE 10MM CYL
Need more? Email Us
ECAD model for E2F-X10Y2-US
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
ECAD model for E2E-C06S02-CJ-B1 0.3M

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention