Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 1GHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 3.168MB
Voltage - I/O 1.1V, 1.8V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 561-BFBGA, FCBGA Exposed Pad
Supplier Device Package 561-FCBGA (23x23)
Family Part Number TMS320C6474
Manufacturer Pack Quantity 60
MSL Level 4 (72 Hours)
Win Source Part Number 1271118-TMS320C6474FGUN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6474FGUN CAD Model

Description

Overview of TMS320C6474FGUN

The TMS320C6474FGUN is a high-performance multicore digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-throughput, real-time processing applications. This processor is part of the TMS320C6000 DSP platform, which is renowned for its efficient performance and power optimization, making it an ideal choice for telecommunications, industrial, medical, and high-end imaging applications.

Key Features

  • Multi-Core Architecture: The TMS320C6474FGUN features three C64x+ DSP cores, each running at a core speed of up to 1GHz. This tri-core configuration allows for parallel processing and improved system performance.
  • Advanced Memory: Equipped with a robust memory architecture, it includes 512KB of L2 cache per core and a shared 3MB of L3 cache, facilitating efficient data management and high-speed computing.
  • High-Speed Interconnects: The device boasts a high-bandwidth interconnect that ensures fast data transfer rates between the cores and external interfaces, minimizing bottlenecks and maximizing throughput.
  • Peripheral Integration: This DSP integrates several peripherals, including Gigabit Ethernet MACs, PCI-Express interfaces, and serial RapidIO, which provide versatile connectivity options for various system designs.
  • Power Efficiency: The TMS320C6474FGUN is designed with power efficiency in mind, incorporating features such as dynamic power scaling and multiple power-down modes to reduce overall power consumption.

Applications

The TMS320C6474FGUN is suitable for a wide range of applications, including:

  • Wireless and wired communications infrastructure
  • High-performance computing tasks
  • Medical imaging systems
  • Test and measurement equipment
  • Industrial control and automation systems

Technical Specifications

At the heart of the TMS320C6474FGUN are cutting-edge technical specifications:

  • Process Technology: 65 nm
  • Operating Frequency: Up to 1GHz per core
  • Operating Temperature Range: 0°C to 90°C
  • Package: 23x23 mm, 841-ball BGA (FGUN)
  • Supply Voltage: 1.2V core voltage with 3.3V I/O voltage

With its robust architecture and versatile feature set, the TMS320C6474FGUN from Texas Instruments stands out as a powerful solution for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 384-BGA
Need more? Email Us
ECAD model for TMS320C6203BGNY17C
Texas Instruments
IC DSP FIXED-POINT 376-BGA
Need more? Email Us
ECAD model for TMS320C6421ZDUL
Texas Instruments
IC DSP FIXED-POINT 144BGA
Need more? Email Us
ECAD model for TMS320C5532AZHHA05
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
ECAD model for ADSP-BF527KBCZ-5C2
Texas Instruments
IC DGTL MEDIA PROCESSR 1031FCBGA
Need more? Email Us
ECAD model for TMS320DM8168BCYG0
Analog Devices Inc.
SigmaDSP 294.912 MHz, 24-Bit Audio Processor
Lowest to $11.9084
ECAD model for ADAU1451WBCP
Texas Instruments
IC DSP FIXED POINT HP 288-BGA
Need more? Email Us
ECAD model for TMS320C6205GWT200
Texas Instruments
IC FIXED POINT DSP 196NFBGA /
Need more? Email Us
ECAD model for TMX320C5515AZCH12
Texas Instruments
IC DSP FIXED-POINT 737FCBGA
Need more? Email Us
ECAD model for TMS320C6472ECTZ7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
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
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
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
1+ $273.6602 $273.6602
2+ $245.3506 $490.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 984 pieces