Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 75dB CMRR
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 035038-TS339CPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS339CPT CAD Model

Description

Product TS339CPT - STMicroelectronics The TS339CPT is a cutting-edge, low-power quad voltage comparator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This precision integrated circuit is engineered to provide fast and accurate voltage comparison across a wide range of applications. The TS339CPT is especially suitable for industrial, automotive, and consumer electronics where reliability and efficiency are paramount.

Operating over a single or dual supply voltage range, the TS339CPT offers a broad spectrum of flexibility. It can function from 2.0V to 36V in single-supply mode or from ±1.0V to ±18V in dual-supply mode, making it adaptable to various circuit configurations. This versatility ensures that it can be easily integrated into both existing and new designs without the need for significant alterations to power supply arrangements.

The device features low supply current, which is a significant advantage for power-sensitive designs. With a typical supply current of just 20µA per comparator at 5V, the TS339CPT is an excellent choice for battery-operated devices, portable equipment, and energy-efficient systems. Moreover, its low input bias current minimizes errors in high-impedance circuit designs, ensuring a more accurate comparison and response.

The TS339CPT's response time is swift, with a typical propagation delay of only 1.3µs, providing quick and responsive operation critical in time-sensitive applications. This makes it an ideal component for use in alarm systems, window comparators, and level shifters, where rapid detection and action are necessary.

Packaged in a TSSOP-14 package, the TS339CPT is designed for surface-mount technology, facilitating easier assembly and smaller PCB designs. Its industrial temperature range from -40°C to +125°C ensures reliable operation in harsh environments, further enhancing its suitability for a wide range of industrial applications.

In summary, the TS339CPT from STMicroelectronics is a highly reliable, versatile, and efficient solution for voltage comparison requirements in various electronic systems. Its low power consumption, fast response time, and flexible supply voltage options make it an excellent choice for designers looking to optimize their circuits for performance and power efficiency.

Learn more about the TS339CPT

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Lowest to $1.0495
ECAD model for BU7230SG-TR
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984CPE+
Texas Instruments
Comparator Single 40ns 2.7V to 5.5V 5-Pin SC-70
Lowest to $1.9298
ECAD model for TLV3201AIDCK
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for MAX9034ASD+T
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Maxim Integrated
IC COMPARATOR OD SOT23-5
Need more? Email Us
ECAD model for MAX9101EUK+T
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for TS7221AI1LT
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
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
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
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
155+ $0.3317 $51.4135
370+ $0.2721 $100.6770
570+ $0.2636 $150.2520
785+ $0.2551 $200.2535
1,015+ $0.2466 $250.2990
1,360+ $0.2211 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 155 pcs