EN
  • EN
  • DE

Vishay Increases HOTcap K...H Series Automotive Grade MLCC Temperature Range to +200°C

Saturday, May 12, 2018

Devices mounted to leads, through holes can be used for the most extreme vehicle operating conditions

Recently, Vishay Intertechnology, Inc. (NYSE: VSH) announced that it will increase the operating temperature range of its HOTcap® K...H series automotive grade radial lead multilayer ceramic chip capacitors (MLCC) to +200°C. The industry's highest temperature for Type II ceramic via devices.

The Vishay BCcomponents lead MLCC was found to operate for 500 hours in the temperature range of -55°C to +200°C. There is no time limit at +175°C. The device has good high temperature performance, capacity from 100pF to 1μF, and the capacitance tolerance is kept within ±5%.

Class I and II ceramic MLCCs use a very stable C0G dielectric with a capacitance variation of ±30 ppm/K and a X0U ​​dielectric with a TCC of +22%/-56% over a temperature range of -55°C to +175°C. The X0U dielectric also meets the specifications of X7R. The capacitance change in the range of -55°C to +125°C is ±15%, reaching the X9V specification. The capacitance change in the -55°C to +200°C range is +22%/-82%. . For direct soldering on the lead frame or plastic injection molding, capacitors use straight leg or bent leads with 2.5mm and 5.0mm pitch. Lead diameter 0.5mm or 0.6mm, made of 100% tin-plated copper-clad steel.

Capacitors are lead-free, RoHS compliant, halogen-free, and coatings made of fire-resistant epoxy comply with UL 94 V-0.

More Vishay Tantalum Capacitors products 

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

293D226X9035E2TE3

Vishay

1

RoHS

CAP TANT 22UF 35V 10% 2917

RFQ

572D227X06R3B2T

Vishay

1

RoHS

RFQ

Vishay

20000

RoHS

CAP TANT 22UF 10V 10% 1206

RFQ

Vishay

530

RoHS

CAP TANT 100UF 25V 10% 2824

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess