EN
  • EN
  • DE

ST16C554DIJ68TR-F

Part No ST16C554DIJ68TR-F
Manufacturer MaxLinear Inc
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 16B QUAD 68PLCC  /  UART IC 4, QUART Channel RS232 16 Byte 68-PLCC (24.23x24.23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr MaxLinear, Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Features Internal Oscillator, Timer/Counter
Number of Channels 4, QUART
FIFO's 16 Byte
Protocol RS232
Data Rate (Max) 1.5Mbps
Voltage - Supply 2.97V ~ 5.5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
MSL Level 3 (168 Hours)
ECCN 5A991
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 975893-ST16C554DIJ68TR-F
Ultra Librarian 3D Model Ultra Librarian ST16C554DIJ68TR-F CAD Model

Description

The ST16C554DIJ68TR-F is a QUART protocol, 4 channel UART interface designed by MaxLinear, Inc.

  • Features: Internal oscillator, timer/counter
  • Data Rate: 1.5Mbps with 16 byte FIFO's
  • Other Features: Auto flow control, false start bit detection, and modem control
  • Package Type: 68-LCC (J-Lead)
  • Supplier Device Package: 68-PLCC (24.23x24.23)
  • Voltage Supply Range: 2.97V to 5.5V

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,285 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess