Products specifications

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 13V/µs
-3db Bandwidth 50 kHz
Current - Input Bias 10 pA
Voltage - Input Offset 500 µV
Current - Supply 1.8mA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 553559-AD544LH
Ultra Librarian 3D Model Ultra Librarian AD544LH CAD Model

Description

The AD544LH from Analog Devices Inc. is a high-performance, precision operational amplifier designed for a wide range of applications. Known for its reliability and robustness, this operational amplifier is suitable for use in demanding conditions where stability and accuracy are paramount.

Key Features:

  • High Precision: The AD544LH boasts excellent accuracy and stability, making it ideal for precision instrumentation, data acquisition systems, and control systems.
  • Low Offset Voltage: It offers a low input offset voltage that minimizes errors in high-gain configurations, ensuring precise signal amplification.
  • Low Noise: With its low noise characteristics, the AD544LH is perfect for audio applications and other sensitive electronic circuits where signal integrity is crucial.
  • Wide Power Supply Range: This operational amplifier can operate from a wide range of power supplies, accommodating both dual and single supply configurations for flexible circuit design.
  • High Input Impedance: The high input impedance reduces loading on the input signal source, preserving the original signal quality.
  • Temperature Range: The AD544LH operates effectively across an extended industrial temperature range, making it suitable for harsh environments.

Applications:

  • Instrumentation Amplifiers
  • Data Acquisition Systems
  • Precision Filters
  • Process Control Systems
  • Analog Computers
  • Professional Audio Equipment

The AD544LH is housed in a hermetically sealed package, ensuring its performance is not compromised by moisture or other environmental conditions. This level of protection makes it an excellent choice for outdoor and industrial applications where exposure to adverse conditions is likely.

For designers and engineers looking for an operational amplifier that delivers consistent performance with minimal deviation over time and temperature, the AD544LH from Analog Devices Inc. is a standout choice. Its combination of precision, low noise, and reliability makes it a versatile component in any high-stakes electronic system.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 370MHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC Tube
Lowest to $12.5433
ECAD model for LMH6551MA/NOPB
Texas Instruments
IC OPAMP GP 55MHZ 8SOIC / Op Amp Dual Precision Amplifier ±20V 8-Pin SOIC Tube
Lowest to $6.3053
ECAD model for LMP8672MA/NOPB
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $2.3060
ECAD model for MCP6V71T-E/OT
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to $10.8728
ECAD model for LMH6551QMMX/NOPB
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6411T-E/OT
Texas Instruments
IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC Tube
Lowest to $2.1354
ECAD model for LMP7731MA/NOPB
Microchip Technology
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Lowest to $3.2749
ECAD model for MCP6V77T-E/MNY
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-050E/CHYVAO
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
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
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
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
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
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
Lowest to $9.2291