Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Supply Current 23mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Family Part Number AD694
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1136845-AD694BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD694BQ CAD Model

Description

AD694BQ Product Image

The AD694BQ from Analog Devices Inc. is a high-performance, monolithic current transmitter that converts a variable input signal into a proportional 4-20mA current suitable for sending over long distances in industrial environments. The AD694BQ is designed to simplify the task of transmitting analog signals over long wires, where resistance and noise can degrade signal quality.

Key Features:

  • Two-Wire Operation: The device operates on a loop supply of 10 V to 36 V, with the transmitter and current loop powered by the same two wires.
  • High Accuracy: The AD694BQ offers high accuracy with a nonlinearity of typically ±0.1%.
  • Wide Input Range: It accepts an input signal range from 0 V to 10 V or 0 mA to 20 mA, making it versatile for various types of sensors and transducers.
  • Temperature Stability: Excellent temperature stability ensures reliable operation over a wide temperature range.
  • Easy Calibration: Span and zero adjustments are accessible for easy calibration without recalibrating the input source.

Applications:

The AD694BQ is ideal for industrial process control, factory automation, and remote sensor interfacing. Its robust design makes it suitable for harsh industrial environments where electromagnetic interference (EMI) and long-distance signal transmission are concerns.

Technical Specifications:

Parameter Value Supply Voltage 10 V to 36 V Output Current Range 4 mA to 20 mA Input Voltage Range 0 V to 10 V Input Current Range 0 mA to 20 mA Operating Temperature Range -40°C to +85°C

For engineers and system designers looking for a reliable solution to transmit analog signals over long distances with minimal signal degradation, the AD694BQ provides a robust and accurate option backed by the trusted quality of Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Complete 20 MSPS CCD Signal Processors / AFE Video 1 ADC 10bit 3.3V 48-Pin LQFP
Need more? Email Us
ECAD model for AD9842AJST
Analog Devices Inc.
Complete 14-Bit CCD/CIS Signal Processor / AFE Video 1 ADC 14bit 5V 28-Pin SOIC W
Need more? Email Us
ECAD model for AD9814KR
Analog Devices Inc.
IC CCD SIGNAL PROC 10BIT 48LQFP
Need more? Email Us
ECAD model for AD9846AJST
Microchip Technology
Need more? Email Us
ECAD model for RE46C141E16F
Maxim Integrated
LOW-COST PRECISION SENSOR SIGNAL /
Need more? Email Us
ECAD model for MAX1452ATG+TC8J
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN /
Lowest to $11.9958
ECAD model for MCP9600T-E/MX
Burr-Brown (TI)
INSTRUMENTATION AMPLIFIER
Need more? Email Us
ECAD model for XTR104BU
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP /
Lowest to $8.4428
ECAD model for AD8497ARMZ-R7
Renesas Electronics America
Universal Sensor Conditioner with Dual Look-up Table Memory and DACs | IC SENSOR CONDITION UNIV 14TSSOP
Lowest to $91.9064
ECAD model for X96012V14IZ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
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
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
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
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
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
Lowest to $4.9451
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
1+ $85.4962 $85.4962
2+ $82.8245 $165.6490
3+ $80.1527 $240.4581
4+ $77.4810 $309.9240
5+ $69.4657 $347.3285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces