The AD7503KQ is a high-performance, quad analog switch developed by Analog Devices Inc., designed to cater to a wide array of applications requiring efficient and reliable signal routing. This switch is well-suited for use in data acquisition systems, communication systems, and test equipment where precision and durability are key.
Key Features
- Quad SPST Configuration: The device features a quad single-pole single-throw (SPST) configuration, providing four independent switches in one compact package, ensuring versatility in application and integration into various circuits.
- Low On-Resistance: The AD7503KQ boasts a low on-resistance, typically around 45 ohms, which minimizes signal attenuation and ensures integrity, especially crucial in analog signal processing.
- High Off Isolation: With high off isolation, the switch effectively prevents signal leakage between channels when in the off state, maintaining the purity of the signal path.
- Single or Dual Supply Operation: It is capable of operating with a single supply ranging from +15V to +30V or a dual supply of ±15V, providing flexibility in various system designs.
- Break-Before-Make Switching: The device features break-before-make switching, which prevents momentary shorting when switching from one channel to another, protecting sensitive circuit components.
Applications
The AD7503KQ is ideal for multiple applications, including:
- Sample and Hold Circuits
- Analog Multiplexing/Demultiplexing
- Audio Signal Routing
- Video Switching
- Instrumentation
- Process Control Systems
Product Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
+15V to +30V or ±15V
On-Resistance (R<sub>ON)
45Ω (typical)
Switch Configuration
Quad SPST
With its robust design and reliable performance, the AD7503KQ from Analog Devices Inc. serves as an essential component for designers looking to create flexible and efficient electronic systems.