EN
  • EN
  • DE

ADG409BN

Part No ADG409BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS 4-/8-Channel High Performance Analog Multiplexers | IC MULTIPLEXER DUAL 4X1 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm (Maximum)
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 11pF, 20pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADG409
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140197-ADG409BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Communications & Networking, Audio
Ultra Librarian 3D Model Ultra Librarian ADG409BN CAD Model

Description

Analog Devices Inc. ADG409BN Precision Analog Multiplexer

The ADG409BN is a high-performance, precision analog multiplexer from Analog Devices Inc., designed to provide exceptional accuracy and reliability for a wide range of data acquisition and signal routing applications. This device is a part of the ADG409 series, which is renowned for its ability to handle dual 4-channel configurations with ease.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG409BN offers a robust combination of low power consumption and high switching speeds, making it an ideal choice for battery-operated and portable instruments. The multiplexer operates with a single 15V power supply or dual ±15V supplies, providing the flexibility needed for various system designs.

Key Features:

  • Dual 4-Channel Multiplexer: The ADG409BN can handle two sets of four channels, allowing for efficient signal management in complex systems.
  • Low On Resistance: The on resistance of the ADG409BN is typically 35 ohms, ensuring minimal signal attenuation and distortion.
  • Low Power Consumption: With its CMOS construction, this device consumes a mere 45 µW of power, contributing to energy-efficient system designs.
  • High-Speed Switching: The device features fast transition times, with tON and tOFF typically around 175 ns, facilitating quick signal routing.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thereby protecting sensitive circuits.
  • Wide Operating Temperature Range: The ADG409BN is rated for operation between -40°C and +85°C, suitable for harsh environments.

The ADG409BN comes in a standard 16-pin PDIP (Plastic Dual In-line Package), which is compatible with a variety of PCB layouts and easy to integrate into existing designs. It also features a TTL/CMOS-compatible digital interface, making it straightforward to control via microprocessors or digital logic.

Whether used in precision data acquisition systems, test equipment, or audio signal routing, the ADG409BN from Analog Devices Inc. stands out for its exceptional performance and versatility. Its reliability and precision make it an invaluable component for engineers looking to optimize their analog signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess