EN
  • EN
  • DE

SST510 SOT-23 3L

Part No SST510 SOT-23 3L
Manufacturer Linear Integrated Systems
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 350MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Mfr Linear Integrated Systems
Series SST500
Package Tape & Reel
Product Status Active
Voltage - Limiting (Max) 1.9V
Power - Max 350mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number SST510
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0080
Win Source Part Number 935133-SST510 SOT-23 3L
Ultra Librarian 3D Model Ultra Librarian SST510 SOT-23 3L CAD Model

Description

The 935133-SST510 SOT-23 3L is a current regulation diode in a surface mount package.

  • Product Name: 935133-SST510 SOT-23 3L
  • Type: Current Regulation Diode
  • Package: Surface Mount
  • Series: SST500
  • Maximum Power Dissipation: 350mW
  • Mounting Package: TO-236-3, SC-59, SOT-23-3
  • Operating Temperature Range: -55°C to 150°C
  • Voltage Limiting: 1.9V
  • Manufacturer: Linear Integrated Systems
  • Status: Active

You May Also Be Interested in

Diodes Incorporated
DIODE CUR REG 90V 46MA 1W
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 12.4MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 4.1MA 300MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 517UA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 20MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 6.5MA 300MW
Lowest to $0.3727
Microchip Technology
DIODE CUR REG 100V 1.65MA 500MW
Lowest to $23.4611
Semitec USA Corp
DIODE CUR REG 100V 14.4MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 5.1MA 500MW
Lowest to $0.7090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess