EN
  • EN
  • DE

1N5302UR-1

Part No 1N5302UR-1
Manufacturer Microchip Technology
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 100V 1.65MA 500MW
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 1.65mA
Voltage - Limiting (Max) 1.6V
Power - Max 500mW
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
Base Product Number 1N5302
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 539217-1N5302UR-1
Ultra Librarian 3D Model Ultra Librarian 1N5302UR-1 CAD Model

Description

Product Overview: 1N5302UR-1 Diode from Microchip Technology

The 1N5302UR-1 is a robust and high-performing diode product manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed to cater to a broad spectrum of applications, this diode is tailored to meet the stringent requirements of industries ranging from automotive to telecommunications, and beyond.

Key Features

  • High Current Capability: The 1N5302UR-1 is capable of handling high current levels, making it suitable for power regulation and conversion applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures efficient operation with minimal power loss, which is critical for maintaining the overall efficiency of the electronic system.
  • Hermetically Sealed: The device is hermetically sealed, offering superior protection against environmental factors such as moisture, dust, and chemical contaminants, thereby ensuring reliability and longevity.
  • Robust Temperature Performance: It is designed to perform consistently over a wide temperature range, making it ideal for harsh operating conditions.
  • Military Grade: The 1N5302UR-1 meets military specifications, which means it is built to survive and function in the most demanding situations.

Applications

The 1N5302UR-1 diode is versatile and can be used in various applications, including:

  • Power supply circuits
  • Rectification processes
  • Voltage regulation modules
  • Protection circuits to prevent reverse current
  • High-reliability aerospace and defense systems

Product Specifications

This diode comes with a set of specifications that make it a reliable choice for your electronic needs:

  • Package Type: The device is available in a durable package that ensures its integrity during operation and throughout its lifecycle.
  • Quality Assurance: Microchip Technology's commitment to quality means that each 1N5302UR-1 diode is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

In conclusion, the 1N5302UR-1 from Microchip Technology is a high-quality diode that offers reliability and performance for a wide array of applications. Its robust design and adherence to military specifications make it an excellent choice for systems that require durable and consistent electronic components.

You May Also Be Interested in

Microsemi Corporation
CURRENT REGULATOR CHIP
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 18MA 500MW
Lowest to $0.4252
Semitec USA Corp
DIODE CUR REG 100V 600UA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 600UA 500MW
Lowest to $0.4909
Semitec USA Corp
DIODE CUR REG 100V 20MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 3.1MA 500MW
Lowest to $0.5279
Semitec USA Corp
DIODE CUR REG 100V 1.3MA 300MW
Lowest to $0.3493
Microchip Technology
DIODE CUR REG 100V 3.96MA 500MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 1.21MA 500MW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4611 $70.3833
6+ $19.2501 $115.5006
10+ $18.6486 $186.4860
13+ $18.0469 $234.6097
17+ $17.4454 $296.5718
23+ $15.6407 $359.7361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess