EN
  • EN
  • DE

MBR30150FCTE3/TU

Part No MBR30150FCTE3/TU
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30A 150V ITO220AB / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number MBR30150
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 488399-MBR30150FCTE3/TU
Ultra Librarian 3D Model Ultra Librarian MBR30150FCTE3/TU CAD Model

Description

The MBR30150FCTE3/TU is a robust and efficient Schottky Barrier Rectifier designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is specifically engineered for applications that require low voltage drop and high-frequency operation. It is widely utilized in power supply designs, including switch-mode power supplies (SMPS), adapters, lighting applications, and as a freewheeling diode for motor applications.

Key Features:

  • Voltage Rating: The MBR30150FCTE3/TU has a maximum repetitive peak reverse voltage (VRRM) of 150V, making it suitable for various medium voltage applications.
  • Current Capacity: It can handle a high forward current of 30A, ensuring robust performance in high-power environments.
  • Low Forward Voltage Drop: This component exhibits a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High-Frequency Operation: The Schottky Barrier design allows for high-frequency operation without the excessive reverse recovery times found in traditional diodes, making it ideal for switching applications.
  • TO-220AB Package: The MBR30150FCTE3/TU comes in a TO-220AB package, known for its good thermal performance and ease of mounting on a printed circuit board (PCB).
  • RoHS Compliant: This product complies with RoHS directives, ensuring it meets global standards for environmental safety and the restriction of hazardous substances.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • Power Adapters
  • Lighting Applications
  • Motor Controllers
  • Automotive Applications
  • DC-DC Converters

The MBR30150FCTE3/TU is a testament to Microchip Technology's commitment to providing high-quality, reliable components for advanced electronic systems. With its high current capacity, low forward voltage drop, and suitability for high-frequency applications, this Schottky Barrier Rectifier is an excellent choice for designers and engineers looking to enhance the efficiency and performance of their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess