EN
  • EN
  • DE
  • IT

PMEG200G10ELRX

Part No PMEG200G10ELRX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description PMEG200G10ELR/SOD123W/SOD2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Technology SiGe (Silicon Germanium)
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 880 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 34 ns
Current - Reverse Leakage @ Vr 30 nA @ 200 V
Capacitance @ Vr, F 29pF @ 1V, 1MHz
Mounting Type Surface Mount
Package / Case SOD-123W
Supplier Device Package SOD-123W
Operating Temperature - Junction 175°C
Ultra Librarian 3D Model Ultra Librarian PMEG200G10ELRX CAD Model

You May Also Be Interested in

Diodes Incorporated
DIODE SCHOTTKY 30V 10A TO220AC / Diode 30 V 10A Through Hole TO-220AC
Lowest to $1.7093
ON Semiconductor
DIODE SCHOTTKY 60V 2A SOD123F / Diode 60 V 2A Surface Mount SOD-123F
Lowest to $0.2933
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SUB SMA / Diode 100 V 2A Surface Mount Sub SMA
Need more? Email Us
ON Semiconductor
DIODE GEN PURP 100V 2A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $1.0160
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 10A P600
Lowest to $0.1679
Taiwan Semiconductor
DIODE SCHOTTKY 50V 1A SUB SMA / Diode 50 V 1A Surface Mount Sub SMA
Need more? Email Us
WeEn Semiconductors
DIODE SIL CARBIDE 650V 8A D2PAK / Diode 650 V 8A Surface Mount D2PAK
Need more? Email Us
Vishay
DIODE GEN PURP 200V 4A TO277A / Diode 200 V 4A Surface Mount TO-277A (SMPC)
Lowest to $0.8391
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F / Diode 200 V 1A Surface Mount SOD-123F
Lowest to $0.0700

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
17+ $6.6866 $113.6722
26+ $6.4776 $168.4176
36+ $6.2688 $225.6768
47+ $6.0598 $284.8106
62+ $5.4329 $336.8398
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,238 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess