EN
  • EN
  • DE
  • IT

P1000M

Part No P1000M
Manufacturer DIOTEC Electronics Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 10A P600
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr DIOTEC Electronics Corporation
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.5 µs
Current - Reverse Leakage @ Vr 10 µA @ 1000 V
Mounting Type Through Hole
Package / Case P600, Axial
Supplier Device Package P600
Operating Temperature - Junction -50°C ~ 175°C
Standard Package 1,000 pcs
MSL Level Not Applicable
HTSUS 8541.10.0000
Win Source Part Number 929753-P1000M
Ultra Librarian 3D Model Ultra Librarian P1000M CAD Model

Description

The 929753-P1000M is a standard recovery diode rectifier designed for applications requiring a maximum DC reverse voltage of 1000V and an average rectified current of 10A.

  • Maximum DC Reverse Voltage: 1000V
  • Average Rectified Current: 10A
  • Forward Voltage: 1.05V @ 10A
  • Reverse Recovery Time: 1.5µs
  • Reverse Leakage Current: 10µA @ 1000V
  • Temperature Range: -50°C to 175°C
  • Package Type: P600
  • Mounting Type: through-hole
  • Standard Package: 1000 pcs

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 40V 3A PMDT / Diode 40 V 3A Surface Mount PMDT
Need more? Email Us
Vishay
DIODE GEN PURP 1.2KV 45A TO247AD / Diode 1200 V 45A Through Hole TO-247AD
Lowest to $4.0420
ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Vishay
DIODE GEN PURP 1.2KV 30A TO247AD / Diode 1200 V 30A Through Hole TO-247AD
Lowest to $21.3928
Micro Commercial Co
DIODE SCHOTTKY 60V 500MA SOD123 / Diode 60 V 500mA Surface Mount SOD-123
Need more? Email Us
WeEn Semiconductors
DIODE SIL CARBIDE 650V 8A D2PAK / Diode 650 V 8A Surface Mount D2PAK
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 50V 1A SUB SMA / Diode 50 V 1A Surface Mount Sub SMA
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 20V 5A PMDTM
Lowest to $0.2445
DIOTEC Electronics Corporation
DIODE SCHOTTKY 60V 1A SOD323 / Diode 60 V 1A Surface Mount SOD-323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1679 $56.2465
815+ $0.1378 $112.3070
1,260+ $0.1334 $168.0840
1,735+ $0.1291 $223.9885
2,245+ $0.1248 $280.1760
3,005+ $0.1119 $336.2595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess