The W25X40CVZPAG is a 4M-bit Serial Flash memory device from Winbond Electronics. It features a small sector erase capability and high performance, making it suitable for storing code and data in a variety of electronic devices.
Applications:
- Embedded systems
- BIOS storage
- Firmware storage
- Data logging
- Consumer electronics
Features:
- 4M-bit (512K-byte) capacity
- Serial Peripheral Interface (SPI), providing a simple interface to microcontrollers
- Standard, Dual or Quad SPI
- Small sector erase (4KB), allowing for efficient data management
- High performance: up to 80MHz clock frequency
- Wide voltage range: 2.7V to 3.6V
- Low power consumption
- Lead-free packaging
Benefits:
- Non-volatile storage, retaining data even when power is off.
- Easy integration with microcontrollers due to SPI interface.
- Flexible erase options allow for efficient memory utilization.
- High-speed data transfer enables fast system operation.
- Low power consumption extends battery life in portable applications.
- Environmentally friendly product by conforming to lead-free standards.
Additional Details:
The W25X40CVZPAG supports SPI modes 0 and 3. The device features a page program operation allowing up to 256 bytes to be programmed at a time. The sector erase operation allows for erasing of 4KB sectors, while the block erase operation allows for erasing of 32KB or 64KB blocks. The chip select pin enables individual device selection in a multiple-device SPI bus. The device is commonly used for storing boot code, configuration data, and application data in embedded systems where non-volatile memory is required.