EN
  • EN
  • DE
  • IT

SDB160WS

Part No SDB160WS
Manufacturer DIOTEC Electronics Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A SOD323 / Diode 60 V 1A Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr DIOTEC Electronics Corporation
Package Tape & Reel
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 640 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 60 V
Capacitance @ Vr, F 38pF @ 10V, 1MHz
Mounting Type Surface Mount
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323
Operating Temperature - Junction -55°C ~ 150°C
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
HTSUS 8541.10.0000
Win Source Part Number 933216-SDB160WS
Ultra Librarian 3D Model Ultra Librarian SDB160WS CAD Model

Description

The 933216-SDB160WS is a fast recovery Schottky diode with a voltage rating of 60V. It has a maximum forward voltage of 640mV @ a current of 1A.

  • Voltage Rating: 60V
  • Forward Voltage: 640mV @ 1A
  • Current Rating: 1A
  • Reverse Leakage Current: 100µA @ 60V
  • Capacitance: 38pF @ 10V and 1MHz
  • Operating Temperature: -55°C to 150°C
  • Package Type: SC-90 (SOD-323F)
  • Packaging: Tape and Reel
  • Quantity per Reel: 3,000 pcs
  • Status: Active
  • Manufacturer: DIOTEC Electronics Corporation

You May Also Be Interested in

SMC Diode Solutions
DIODE GEN PURP 600V 1A SMA / Diode 600 V 1A Surface Mount SMA (DO-214AC)
Need more? Email Us
ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Taiwan Semiconductor
DIODE GEN PURP 100V 16A ITO220AC / Diode 100 V 16A Through Hole ITO-220AC
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 60V 1A SOD323 / Diode 60 V 1A Surface Mount SOD-323
Need more? Email Us
DIOTEC Electronics Corporation
DIODE GP 800V 1A DO214AC SMA
Lowest to $0.0478
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F / Diode 200 V 1A Surface Mount SOD-123F
Lowest to $0.0700
Taiwan Semiconductor
DIODE SCHOTTKY 90V 16A ITO220AC / Diode 90 V 16A Through Hole ITO-220AC
Need more? Email Us
WeEn Semiconductors
DIODE SIL CARBIDE 650V 8A D2PAK / Diode 650 V 8A Surface Mount D2PAK
Need more? Email Us
Vishay
DIODE GEN PURP 1.2KV 45A TO247AD / Diode 1200 V 45A Through Hole TO-247AD
Lowest to $4.0420

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess