EN
  • EN
  • DE
  • IT

PCM3052ARTFR

Part No PCM3052ARTFR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC 24BIT 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 101 / 105
Dynamic Range, ADCs / DACs (db) Typ 101 / 104
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN
Supplier Device Package 32-VQFN (6.2x5.2)
Base Product Number PCM3052
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653770-PCM3052ARTFR
Ultra Librarian 3D Model Ultra Librarian PCM3052ARTFR CAD Model

Description

The PCM3052ARTFR is a high-quality audio codec integrated circuit (IC) produced by Texas Instruments, renowned for its exceptional performance in audio signal conversion. This IC is designed to cater to the needs of both professional and consumer audio applications, offering an impressive combination of features that ensure pristine audio reproduction and recording.

Key Features

  • High-Resolution Audio: The PCM3052ARTFR supports 24-bit resolution and sampling rates up to 96 kHz, delivering high-fidelity audio that satisfies the demands of audiophiles and professional audio engineers alike.
  • Advanced Signal Processing: Equipped with an array of signal processing capabilities, this codec provides flexible filtering options, dynamic range control, and smooth volume adjustment to optimize the audio experience.
  • Low Power Consumption: Designed with power efficiency in mind, the PCM3052ARTFR is suitable for battery-powered devices, ensuring longer operational times without compromising audio quality.
  • Easy Integration: With its small footprint and the TSSOP-20 package, this IC is easy to integrate into various audio systems, including portable music players, home theater systems, and digital mixing consoles.

Applications

The versatility of the PCM3052ARTFR makes it an ideal choice for a wide range of audio applications. It is commonly used in:

  • Professional audio recording equipment
  • High-end consumer audio systems
  • Multimedia speakers and soundbars
  • Audio interfaces and USB soundcards

Technical Specifications

Parameter Value Resolution 24-bit Sampling Rate Up to 96 kHz Package Type TSSOP-20 Operating Temperature -25°C to +85°C

In conclusion, the PCM3052ARTFR from Texas Instruments is a sophisticated audio codec that offers unparalleled audio quality, extensive functionality, and ease of use for developers and manufacturers of audio equipment. Its robust design and technical specifications make it a go-to choice for those seeking to create superior audio products.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO DECODER SDTV 32LFCSP-WQ / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Lowest to $27.5135
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $19.5582
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Lowest to $93.4662
Cirrus Logic Inc.
IC CODEC 24BIT 104DB 32QFN
Lowest to $14.5600
Asahi Kasei Microsystems
IC CODEC 16BIT 24QFN
Lowest to $24.5245
Texas Instruments
IC AUDIO CODEC STEREO 48-QFN / Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
Lowest to $8.0467
Texas Instruments
IC COMBO CODEC/FILTER 16-SOIC
Lowest to $2.0959
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $10.8248

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1599 $52.6396
10+ $10.7979 $107.9790
15+ $10.4605 $156.9075
20+ $10.1230 $202.4600
26+ $9.7856 $254.4256
35+ $8.7733 $307.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess